Product Overview: Texas Instruments DRV8847PWR Motor Driver
The Texas Instruments DRV8847PWR is a versatile, dual-H-bridge motor driver IC that provides an efficient solution for driving DC motors and stepper motors. It is designed for use in a wide range of applications, including consumer electronics, office automation, industrial equipment, and battery-powered devices.
Key Features
- Motor Driver Type: Dual H-Bridge
- Output Current: Up to 1.4 A per channel (2.8 A peak)
- Operating Voltage Range: 4.5 V to 37 V, accommodating a wide range of motor power requirements
- Control Interface: Simple GPIO/PHASE-ENABLE control, as well as advanced PWM control, providing flexibility in motor speed and direction control
- Protection Features: Overcurrent, thermal shutdown, and undervoltage lockout ensure reliable operation and safeguard the IC and connected components
- Package: Compact 16-pin TSSOP with PowerPAD™ for enhanced thermal performance
Design Advantages
The DRV8847PWR is engineered with an integrated charge pump that allows for 100% duty cycle operation, enabling motors to be driven at full voltage even when the supply voltage is close to the motor voltage. This feature is particularly beneficial for battery-powered applications where voltage may drop over time.
Additionally, the IC's low-power sleep mode significantly reduces current draw when the motor is not in active use, contributing to longer battery life in portable applications. The flexible control interface allows for easy integration into existing designs, providing a simplified path to motor control without the need for complex firmware.
Applications
The DRV8847PWR is suitable for a variety of applications, including:
- Robotics and automated guided vehicles (AGVs)
- Printers, scanners, and other office equipment
- Home appliances and power tools
- Textile and sewing machines
- Health and wellness devices
With its robust feature set and flexible design, the Texas Instruments DRV8847PWR motor driver is an ideal choice for developers seeking a reliable and efficient solution for their motor control needs.