EN
  • EN
  • DE

DRV8805PWPR

Part No DRV8805PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV UNIPLR 8.20V 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Unipolar Motor Driver Power MOSFET Logic 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name DRV8805
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV8805PWPR-ND, -296-36585-1-ND, 296-36585-2, -296-36585-1, 296-36585-1, 296-36585-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869309-DRV8805PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8805PWPR CAD Model

Description

Product Overview: DRV8805PWPR from Texas Instruments

The DRV8805PWPR is a state-of-the-art stepper motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to drive bipolar stepper motors or quad DC motors with advanced features that cater to a wide range of applications, including office automation, gaming, industrial control, and medical equipment.

Key Features

  • Flexible Motor Control: The DRV8805PWPR offers versatile control options for stepper motors, providing both full-step and half-step modes. This flexibility ensures that the device can be tailored to the specific needs of the application, whether it requires high torque or fine position control.
  • Integrated MOSFET H-Bridges: The device includes four integrated H-bridges with N-channel power MOSFETs, which allows for efficient and robust control of motor phases with up to 2.5A of output current capability.
  • Decay Mode Selection: Users can select between slow, fast, or mixed decay modes, allowing for optimal current decay control and improved motor performance.
  • Protection Features: DRV8805PWPR is equipped with a suite of protection features, including overcurrent, thermal shutdown, and under-voltage lockout, which contribute to the longevity and reliability of the motor system.

Technical Specifications

  • Supply Voltage Range: The IC operates on a supply voltage range from 8.2V to 45V, making it suitable for various industrial and commercial power environments.
  • Output Current: It can deliver up to 2.5A of continuous output current per channel, which is ample for driving a wide range of stepper motors.
  • Package Type: The DRV8805PWPR comes in a HTSSOP (PowerPAD) package, which is designed for improved thermal performance and space-saving on the PCB.

Design and Development Support

TI provides extensive support for designers and engineers, including detailed datasheets, application notes, and evaluation modules. The DRV8805PWPR is also supported by TI's comprehensive online resources and tools, such as the TI E2E™ support forums, where experts are available to help with any design challenges.

In conclusion, the DRV8805PWPR from Texas Instruments is a highly capable and reliable solution for driving stepper motors in a variety of applications. Its advanced features, combined with the support and reliability offered by TI, make it an excellent choice for designers looking to create efficient and robust motor control systems.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5898 $50.2572
34+ $2.9455 $100.1470
53+ $2.8534 $151.2302
73+ $2.7614 $201.5822
94+ $2.6693 $250.9142
126+ $2.3932 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess