EN
  • EN
  • DE

DRV8702-Q1EVM

Part No DRV8702-Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR DRV8702-Q1 / DRV8702-Q1 Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part DRV8702-Q1
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number DRV8702
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1338477-DRV8702-Q1EVM
Ultra Librarian 3D Model Ultra Librarian DRV8702-Q1EVM CAD Model

Description

The DRV8702-Q1EVM from Texas Instruments is a state-of-the-art evaluation module designed for automotive applications. This robust evaluation platform is tailored for testing the capabilities and performance of the DRV8702-Q1 H-Bridge driver, which is optimized for driving a DC motor or other loads in automotive settings.

Key Features

  • Integrated H-Bridge: The module comes with a fully integrated H-Bridge capable of delivering up to 10A of current, making it suitable for a wide range of motor-driven applications.
  • Automotive-Qualified: As a Q1 automotive-qualified device, the DRV8702-Q1EVM meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.
  • Advanced Protection Features: It includes a suite of protection features such as overcurrent, thermal shutdown, and undervoltage lockout, which contribute to the longevity and safe operation of the system.
  • Flexible Control Interface: The module supports both PWM and PH/EN control interfaces, offering designers the flexibility to choose the most suitable control method for their application.
  • Diagnostic Capabilities: Equipped with comprehensive diagnostic functions, the DRV8702-Q1EVM allows for real-time monitoring of system status, aiding in quick troubleshooting and system optimization.

Applications

The DRV8702-Q1EVM is ideal for a variety of automotive applications, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Automotive climate control systems
  • Electric pumps and fans

Design Support

Texas Instruments provides comprehensive design support for the DRV8702-Q1EVM, including detailed documentation, reference designs, and the TI E2E™ support forums. This ensures that engineers can accelerate their development process and bring their automotive solutions to market with confidence.

Overall, the DRV8702-Q1EVM is an invaluable tool for engineers looking to evaluate the DRV8702-Q1 H-Bridge driver and develop robust motor control applications in the automotive industry.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess