EN
  • EN
  • DE

DRV8323SRTAT

Part No DRV8323SRTAT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHAS 6-60V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DRV8323
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47095-6,296-47095-2,296-47095-1
Standard Package 250
Win Source Part Number 1320830-DRV8323SRTAT
Ultra Librarian 3D Model Ultra Librarian DRV8323SRTAT CAD Model

Description

Product Overview: Texas Instruments DRV8323SRTAT

The Texas Instruments DRV8323SRTAT is a state-of-the-art motor driver designed to efficiently manage three-phase brushless DC (BLDC) motors. It is an integrated circuit (IC) that combines robust protection features and a variety of control interfaces, making it an ideal choice for a wide range of applications, including power tools, drones, robotic systems, and industrial automation.

Key Features

  • Advanced Gate Driver: The DRV8323SRTAT provides three half-bridge drivers, each capable of driving high-side and low-side N-channel MOSFETs. This gate driver is designed to deliver high peak-current capability, ensuring rapid and efficient switching of the motor phases.
  • Smart Gate Drive Architecture: The product features a smart gate drive architecture with multiple current drive strengths to optimize MOSFET switching, reduce electromagnetic interference (EMI), and minimize power dissipation.
  • Integrated Protection Features: To ensure system reliability, the DRV8323SRTAT includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting. These protective measures help to prevent damage to the motor driver and the system it controls.
  • Configurable Control Interface: The device is equipped with a flexible control interface that supports both PWM and serial peripheral interface (SPI) communication, allowing for easy integration with a microcontroller or other control systems.
  • Compact Package: Housed in a highly compact package, the DRV8323SRTAT is designed for space-constrained applications, enabling designers to minimize the footprint of their motor control solutions.

Applications

The versatility of the DRV8323SRTAT makes it suitable for a broad range of applications. Its robust design and comprehensive feature set are particularly well-suited for systems that require precise and efficient motor control, such as:

  • Power Tools
  • Drones and Unmanned Aerial Vehicles (UAVs)
  • Robotic Systems
  • Industrial Automation Equipment
  • Fans and Pumps

In conclusion, the Texas Instruments DRV8323SRTAT motor driver is a high-performance solution that provides designers with the flexibility, efficiency, and reliability required for advanced motor control applications. Its integration of driver circuitry and protective features, along with a compact form factor, makes it an excellent choice for engineers seeking to enhance the performance and safety of their motor-driven systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5187 $50.3740
49+ $2.0666 $101.2634
75+ $2.0020 $150.1500
104+ $1.9375 $201.5000
134+ $1.8729 $250.9686
179+ $1.6791 $300.5589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,250 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess