EN
  • EN
  • DE

DRV5023BIQDBZR

Part No DRV5023BIQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38453-6, 296-38453-2, DRV5023BIQDBZR-ND, 296-38453-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917235-DRV5023BIQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5023BIQDBZR CAD Model

Description

DRV5023BIQDBZR Digital-Switch Hall Effect Sensor by Texas Instruments

The DRV5023BIQDBZR is a state-of-the-art digital-switch Hall effect sensor designed and manufactured by Texas Instruments (TI). This high-performance sensor is tailored for applications that require reliable and precise position or speed sensing. The DRV5023BIQDBZR is a versatile sensor that is widely used in industrial, automotive, and consumer electronics sectors.

Key Features

  • Chopper-Stabilized Hall IC: The sensor incorporates a chopper-stabilized Hall element, which helps in mitigating the offset drift and enhancing the accuracy of magnetic sensing.
  • Omni-polar Detection: It can detect both North and South poles, providing flexibility in the application design and simplifying installation.
  • High Sensitivity: The sensor's high sensitivity allows it to detect weak magnetic fields, making it suitable for a variety of applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.7V to 38V, accommodating various power supply requirements.
  • Robust Output: The open-drain output of the DRV5023BIQDBZR offers a robust signal that can be easily interfaced with microcontrollers and other digital circuits.
  • Temperature Range: It is designed to operate over a wide temperature range from -40°C to 125°C, ensuring reliability under extreme conditions.
  • Small Package Size: The sensor comes in a tiny SOT-23 package, which is ideal for space-constrained applications.

Applications

The DRV5023BIQDBZR is designed for a multitude of applications, including but not limited to:

  • Position and speed sensing in motors and encoders
  • Proximity detection in consumer electronics
  • Flow meters in industrial equipment
  • Door and lid closure detection in white goods and safety interlocks
  • Current sensing in power management systems

With its robust design and advanced features, the DRV5023BIQDBZR from Texas Instruments is an ideal choice for designers looking for a reliable and efficient digital-switch Hall effect sensor. Its small form factor, coupled with its high sensitivity and wide operating range, make it an indispensable component in precision sensing applications across a diverse array of industries.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3024 $51.4080
405+ $0.2482 $100.5210
625+ $0.2404 $150.2500
860+ $0.2327 $200.1220
1,115+ $0.2249 $250.7635
1,490+ $0.2016 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,129 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess