EN
  • EN
  • DE

DRV5023AJQLPG

Part No DRV5023AJQLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR TO92-3  /  Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 12mT Trip, 1mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38519-1,296-38519-2,296-38519-6-ND,TEXTISDRV5023AJQLPG,296-38519-1-ND,296-38519-2-ND,296-38519-2INACTIVE,296-38519-ND,2156-DRV5023AJQLPG,296-38519-6INACTIVE,296-DRV5023AJQLPG,296-38519-6,296-38519
Standard Package 1,000
Win Source Part Number 969351-DRV5023AJQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5023AJQLPG CAD Model

Description

DRV5023AJQLPG Digital-Switch Hall Effect Sensor

The DRV5023AJQLPG is a state-of-the-art digital-switch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This sensor is specifically engineered to offer high-performance magnetic sensing with a digital output signal that indicates the presence of a magnetic field.

Featuring a unipolar switch architecture, the DRV5023 device triggers on a single magnetic polarity of south pole and is equipped with a built-in hysteresis to provide a clean, stable output signal and to reduce the potential for signal chatter in the presence of a noisy magnetic environment. This makes it an ideal choice for applications that require precise and reliable magnetic field detection.

With an operating voltage range of 2.7V to 38V, this sensor can accommodate a wide array of power supply requirements, making it incredibly versatile for various applications. Its low current consumption of 1.6mA (typical) at 5V helps to minimize power usage, which is especially beneficial for battery-powered devices.

The DRV5023AJQLPG is available in a SOT-23 package, which is known for its small footprint and ease of integration into space-constrained designs. It is also characterized by a wide operating temperature range of -40°C to 125°C, ensuring reliable performance across diverse environmental conditions.

Common applications for the DRV5023AJQLPG include position and speed sensing in industrial and consumer electronics, such as flow meters, encoders, and door/window sensors. Its robust design also makes it suitable for automotive applications like gear tooth sensing and proximity detection.

Texas Instruments has ensured that the DRV5023AJQLPG meets stringent quality and reliability standards. The device benefits from TI's advanced manufacturing processes and rigorous testing protocols, providing designers with a reliable and durable sensor option for their critical designs.

In summary, the DRV5023AJQLPG from Texas Instruments is a versatile and efficient digital-switch Hall effect sensor that offers precise magnetic field detection, low power consumption, and a compact package suitable for a wide range of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4324 $51.8880
285+ $0.3548 $101.1180
440+ $0.3437 $151.2280
605+ $0.3326 $201.2230
780+ $0.3215 $250.7700
1,045+ $0.2883 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,713 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess