EN
  • EN
  • DE

DRV5023AJEDBZTQ1

Part No DRV5023AJEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR / Digital Switch Unipolar Switch Open Drain Hall Effect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 12mT Trip, 1mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Base Product Number DRV5023
Other Names 296-DRV5023AJEDBZTQ1TR,DRV5023AJEDBZTQ1,296-DRV5023AJEDBZTQ1CT,296-DRV5023AJEDBZTQ1DKR,TEXTISDRV5023AJEDBZTQ1,2156-DRV5023AJEDBZTQ1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235118-DRV5023AJEDBZTQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023AJEDBZTQ1 CAD Model

Description

Overview of Texas Instruments DRV5023AJEDBZTQ1

The Texas Instruments DRV5023AJEDBZTQ1 is a versatile and reliable Hall Effect sensor designed for a wide range of applications requiring accurate and efficient magnetic sensing. This digital-latch Hall sensor is especially suited for the automotive industry, complying with the rigorous AEC-Q100 standards for automotive quality, ensuring high reliability and performance under extreme conditions.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 38V, making it adaptable to various automotive and industrial power environments.
  • Temperature Range: With an operating temperature range from -40°C to 125°C, the DRV5023 can withstand harsh environments, ensuring consistent performance in a wide range of temperature conditions.
  • Output: The sensor provides a digital bipolar-latching output, which means it can detect both north and south magnetic poles and retains the last detected pole in the absence of a magnetic field.
  • Power Consumption: It features low current consumption, which is crucial for battery-powered applications, contributing to energy efficiency and longer battery life.
  • Package: The DRV5023AJEDBZTQ1 is offered in a small, leaded SOT-23 package that is easy to integrate into various designs, saving space on the PCB.
  • Robustness: The device is designed to be immune to air-gap changes, which makes it suitable for applications where sensing distance may vary.

Applications

The DRV5023AJEDBZTQ1 is ideal for automotive applications such as position sensing, speed sensing, and proximity detection. Its robust design also makes it suitable for industrial applications that require reliable magnetic field detection, including motor control, flow meters, and safety interlock systems.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the DRV5023AJEDBZTQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. This qualification includes stress tests for temperature, electrical conditions, and device survivability, providing designers with confidence in the sensor's performance and durability.

Overall, the DRV5023AJEDBZTQ1 from Texas Instruments is a high-performance, robust solution for magnetic sensing in both automotive and industrial applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0088 $50.4400
125+ $0.8277 $103.4625
190+ $0.8018 $152.3420
260+ $0.7760 $201.7600
335+ $0.7501 $251.2835
450+ $0.6725 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess