EN
  • EN
  • DE

DRV5013BCQDBZR

Part No DRV5013BCQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18.5mT Trip, -18.5mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DRV5013BCQDBZR-ND,2156-DRV5013BCQDBZR,TEXTISDRV5013BCQDBZR,296-38451-6,296-38451-1,296-38451-2
Standard Package 3,000
Win Source Part Number 967195-DRV5013BCQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5013BCQDBZR CAD Model

Description

DRV5013BCQDBZR Hall Effect Sensor by Texas Instruments

The DRV5013BCQDBZR is a digital latch hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a magnetic sensor that offers a versatile and reliable solution for detecting the presence of magnetic fields. It is commonly used in industrial, automotive, and consumer applications where precise position sensing is required.

Key Features

  • Digital Latch Output: The sensor provides a latching digital output that changes state in the presence of a sufficient magnetic field and remains in that state until a magnetic field of opposite polarity is applied.
  • Wide Supply Voltage Range: It operates over a broad voltage range from 2.7V to 38V, accommodating a variety of applications and making it suitable for battery-operated systems as well as industrial applications.
  • High-Temperature Performance: With an operating temperature range of -40°C to 125°C, the DRV5013 is designed to withstand harsh environments and is particularly suited for automotive and industrial applications.
  • Robust Design: The sensor is housed in a small, leaded package that is designed to be robust against mechanical stress. It is also provided with a high ESD (Electrostatic Discharge) protection rating, enhancing its durability and longevity in challenging conditions.
  • Chopper-Stabilized Design: The chopper-stabilized design ensures stable operation over temperature and eliminates the need for external capacitors, reducing system complexity and cost.

Applications

  • Position and speed sensing in motors
  • Flow meters
  • Proximity detection
  • End-stop or home position detection

The DRV5013BCQDBZR is a versatile and robust sensor that offers reliable performance for a wide range of applications. Its ease of integration, coupled with Texas Instruments' reputation for quality and support, makes it an excellent choice for designers looking for a dependable hall effect sensor solution.

For more detailed information, including datasheets, technical documentation, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors POSITION SENS ATV
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4953 $52.0065
250+ $0.4064 $101.6000
385+ $0.3937 $151.5745
525+ $0.3810 $200.0250
680+ $0.3683 $250.4440
910+ $0.3302 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess