EN
  • EN
  • DE

DRV5013ADELPGMQ1

Part No DRV5013ADELPGMQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3  /  Digital Switch Latch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40039-3,296-40039-1,296-40039-2,TEXTISDRV5013ADELPGMQ1,296-40039-2-ND,-296-40039-1-ND,296-40039-6,296-40039-6-ND,296-40039-6INACTIVE,2156-DRV5013ADELPGMQ1,DRV5013ADELPGMQ1-ND
Standard Package 3,000
Win Source Part Number 976624-DRV5013ADELPGMQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013ADELPGMQ1 CAD Model

Description

Product Overview: Texas Instruments DRV5013ADELPGMQ1

The DRV5013ADELPGMQ1 is a digital-latch Hall effect sensor designed for motor control, position sensing, and speed detection applications. Manufactured by the renowned semiconductor company Texas Instruments, this magnetic sensor offers a robust and reliable solution for designers looking to integrate precise position sensing capabilities into their systems.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 38V, making it versatile for various application requirements.
  • Output: It features a digital latch output which holds its state until the magnetic field polarity is reversed, ensuring stable and accurate readings.
  • Temperature Range: With an operating temperature range from -40°C to 125°C, the DRV5013ADELPGMQ1 is suitable for use in harsh environments.
  • Package: The product comes in an ultra-small X2SON package, which is ideal for space-constrained applications.
  • Power Consumption: It offers low power consumption, which is critical for battery-powered or energy-efficient systems.

Applications

The DRV5013ADELPGMQ1 is highly versatile and can be used in a variety of applications, including:

  • Brushless DC (BLDC) motor control
  • Position and rotation sensing
  • Speed measurement in automotive and industrial applications
  • Magnetic encoders and flow meters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DRV5013ADELPGMQ1 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device is also RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. This support helps to streamline the development process and reduce time to market for products incorporating the DRV5013ADELPGMQ1 sensor.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4265 $51.1800
290+ $0.3500 $101.5000
445+ $0.3390 $150.8550
610+ $0.3281 $200.1410
790+ $0.3172 $250.5880
1,055+ $0.2844 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,995 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess