EN
  • EN
  • DE

DRV5011ADDMRR

Part No DRV5011ADDMRR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4X2SON / Digital Switch Latch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±0.6mT Trip, ±3.8mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 3mA
Current - Output (Max) 30mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51067-2,TEXTISDRV5011ADDMRR,296-51067-1,DRV5011ADDMRR-ND,2156-DRV5011ADDMRR,296-51067-6
Standard Package 3,000
Win Source Part Number 969838-DRV5011ADDMRR
Ultra Librarian 3D Model Ultra Librarian DRV5011ADDMRR CAD Model

Description

Introducing the DRV5011ADDMRR Hall Effect Sensor from Texas Instruments

The DRV5011ADDMRR is a digital latch Hall effect sensor designed by Texas Instruments for modern, highly accurate position and speed sensing applications. With its advanced features and robust design, this sensor is ideal for a wide range of industrial, automotive, and consumer electronics systems.

Key Features

  • Magnetic Sensing: The DRV5011ADDMRR provides reliable magnetic sensing with a latch-type output, which means the output state is altered when a magnetic field of sufficient strength is applied and is maintained until a magnetic field of opposite polarity is detected.
  • High Sensitivity: Engineered for high sensitivity, this sensor can detect the presence of a magnetic field with great accuracy, making it suitable for precise position detection tasks.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 38V, accommodating various application requirements and ensuring compatibility with a broad range of system designs.
  • Output: The device provides a digital output that interfaces easily with microcontrollers and digital circuits, simplifying system integration and design.
  • Temperature Range: The DRV5011ADDMRR is designed to operate over an extended temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions.
  • Package: It comes in a small, leaded SOT-23 package that is easy to incorporate into space-constrained designs.

Applications

The versatility of the DRV5011ADDMRR makes it a perfect fit for a multitude of applications, including:

  • Brushless DC (BLDC) motor commutation
  • Position and speed sensing in robotics
  • Flow meters
  • Contactless switches and encoders
  • Automotive applications requiring high reliability and accuracy

Conclusion

Whether you're developing sophisticated industrial equipment or designing consumer electronics, the DRV5011ADDMRR Hall effect sensor from Texas Instruments provides the performance, durability, and flexibility needed to meet the challenges of advanced sensing applications. Its ease of use, combined with Texas Instruments' reputation for quality, makes it an excellent choice for your sensing needs.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $0.8150
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3195 $51.1200
385+ $0.2621 $100.9085
595+ $0.2539 $151.0705
815+ $0.2458 $200.3270
1,055+ $0.2376 $250.6680
1,410+ $0.2130 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess