EN
  • EN
  • DE

DP83848YBX

Part No DP83848YBX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758740-DP83848YBX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83848YBX CAD Model

Description

The DP83848YBX is a robust, feature-rich physical layer transceiver from Texas Instruments, designed for precision implementation of the Ethernet protocol. This transceiver is specifically tailored for 10BASE-T and 100BASE-TX signaling, enabling it to handle network speeds of 10Mbps and 100Mbps respectively. It's an ideal solution for adding network connectivity to a wide range of industrial, consumer, and computing applications.

Key Features

  • Flexible Interface: The device supports MII (Media Independent Interface), RMII (Reduced Media Independent Interface), and optional SMII (Serial Media Independent Interface), providing versatile options for interfacing with network processors and microcontrollers.
  • Auto-MDIX: With the automatic MDI/MDIX crossover, the DP83848YBX eliminates the need for crossover cables, simplifying network installation and maintenance.
  • Energy Efficient: The transceiver incorporates energy-efficient features that reduce power consumption during periods of low data activity, making it suitable for power-sensitive applications.
  • Robust Performance: It is designed to withstand harsh industrial environments and includes features such as 25-MHz clock out, cable diagnostics, and signal quality monitoring.
  • Integrated IEEE 802.3u Auto-Negotiation: This feature enables automatic determination of the maximum data rate and duplex mode, ensuring optimal link configuration and compatibility with other network devices.

Applications

The DP83848YBX is a versatile component that can be integrated into a variety of network-enabled devices. Its applications include:

  • Embedded systems
  • Industrial automation
  • Building management systems
  • Networked printers and scanners
  • Home networking equipment

Technical Specifications

The DP83848YBX operates over a commercial temperature range and comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that is RoHS compliant. It features a single 3.3V power supply with 5V tolerant I/Os, and an integrated 1.8V regulator for core operation, minimizing external component requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website and refer to the DP83848YBX product page.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3162 $94.6324
3+ $38.8235 $116.4705
4+ $37.6103 $150.4412
6+ $36.3970 $218.3820
8+ $35.1838 $281.4704
10+ $31.5441 $315.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess