EN
  • EN
  • DE

DP83822IRHBT

Part No DP83822IRHBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TXRX ETHERNET 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Ethernet
Supply Voltage - Operating 1.71 V to 3.45 V
Case / Package 32-VQFN (5x5)
Mounting Surface Mount
Win Source Part Number 1033936-DP83822IRHBT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian DP83822IRHBT CAD Model

Description

Overview of Texas Instruments DP83822IRHBT

The Texas Instruments DP83822IRHBT is a robust, low-power, fully-featured Physical Layer transceiver designed for Ethernet applications. It is a member of the Texas Instruments' family of Ethernet PHYs, which provides high reliability and performance in a compact form factor. The DP83822IRHBT supports 10BASE-Te, 100BASE-TX Ethernet protocols, making it versatile for various applications ranging from industrial automation to consumer electronics.

Key Features

  • Energy Efficient: The DP83822IRHBT offers energy-efficient Ethernet (EEE) capabilities, which enable reduced power consumption during periods of low data activity, contributing to energy savings and extended operational life for battery-powered systems.
  • Performance: With a wide supply voltage range from 1.8V to 3.3V, the device supports high-performance applications while maintaining low power consumption.
  • Flexibility: It features various modes and configurations, including RMII, RGMII, and MII interfaces, providing flexibility for different system designs and requirements.
  • Robustness: The transceiver is designed to withstand harsh industrial environments, offering electrostatic discharge (ESD) protection and supporting cable diagnostics, which help in identifying cable-related issues.
  • Integrated Memory: It comes with integrated memory, including a 32KB PRAM for packet buffering, which enhances data handling efficiency.

Applications

The DP83822IRHBT is suitable for a wide range of applications, such as:

  • Industrial Automation
  • Building Automation
  • Factory Automation
  • Embedded Systems
  • Home Networking Devices
  • IP Network Cameras

Package and Quality

The device is offered in a compact 32-pin QFN package, which allows for space-efficient designs in tight PCB spaces. Texas Instruments ensures high-quality standards, making the DP83822IRHBT a reliable choice for critical and demanding applications.

With its combination of performance, power efficiency, and robustness, the Texas Instruments DP83822IRHBT Ethernet PHY is an excellent choice for designers looking to integrate Ethernet connectivity into their products.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8404 $50.4240
150+ $0.6896 $103.4400
225+ $0.6680 $150.3000
310+ $0.6465 $200.4150
405+ $0.6249 $253.0845
540+ $0.5603 $302.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess