EN
  • EN
  • DE

DP83822IFRHBR

Part No DP83822IFRHBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32VQFN / Ethernet Interface 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Ethernet
Interface MII, RMII
Voltage - Supply 1.71V ~ 3.45V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number DP83822
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805272-DP83822IFRHBR
Ultra Librarian 3D Model Ultra Librarian DP83822IFRHBR CAD Model

Description

Product Overview: Texas Instruments DP83822IFRHBR

The DP83822IFRHBR is a robust, low-power, fully-featured Physical Layer transceiver from the renowned semiconductor manufacturer, Texas Instruments (TI). It is designed for precision applications that require high reliability and performance in Ethernet communication. This product is part of TI's extensive portfolio of Ethernet solutions that cater to a wide range of industrial, automotive, and consumer applications.

With an integrated Ethernet PHY core that supports 10BASE-Te, 100BASE-TX, and 100BASE-FX networks, the DP83822IFRHBR provides a versatile solution for systems that need to communicate over Ethernet. It is designed to meet the rigorous IEEE 802.3 standards, ensuring compatibility and interoperability with a broad range of Ethernet-enabled devices.

The device is housed in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its small form factor is complemented by an impressive feature set, including support for both copper and fiber media, auto-MDI/MDIX to simplify network installation, and Energy Efficient Ethernet (EEE) for reduced power consumption during periods of low data activity.

The DP83822IFRHBR also boasts advanced cable diagnostics, temperature sensing, and signal quality monitoring features, which are critical for maintaining robust and reliable network communications. These diagnostics tools enable system designers to detect and rectify common network issues, such as cable faults or signal degradation, thereby minimizing downtime and maintenance costs.

For developers, TI provides comprehensive design resources, including application notes, reference designs, and an easy-to-use evaluation module. This support helps to accelerate the design process and reduce time-to-market for products incorporating the DP83822IFRHBR.

In summary, the Texas Instruments DP83822IFRHBR Ethernet PHY is a high-performance, low-power transceiver that offers a rich set of features for reliable data communication in a variety of networking environments. Whether it's for industrial automation, automotive systems, or consumer electronics, this transceiver is engineered to deliver consistent performance and ease of use for designers and end-users alike.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1983 $50.5609
56+ $1.8038 $101.0128
86+ $1.7474 $150.2764
119+ $1.6910 $201.2290
153+ $1.6347 $250.1091
205+ $1.4656 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess