EN
  • EN
  • DE

DLPA100PT

Part No DLPA100PT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP PMIC LED DRIVER 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features DLP PMIC, LED Driver 48-LQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name DLPA100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DLPA100PT-ND, 296-46966, -296-46966-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917091-DLPA100PT
Ultra Librarian 3D Model Ultra Librarian DLPA100PT CAD Model

Description

The DLPA100PT from Texas Instruments is a cutting-edge power management integrated circuit (IC) designed to complement the power and control needs of DLP® systems. This IC is a key component in ensuring the efficient operation of DLP technology, which is widely used in projectors and advanced display systems.

Key Features

  • High Integration: The DLPA100PT integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design of DLP systems.
  • Customizable Outputs: It features configurable output voltages, allowing designers to tailor the power supply to the specific needs of their DLP system.
  • Enhanced Efficiency: With its high-efficiency design, the DLPA100PT minimizes power loss and heat generation, leading to more reliable and energy-efficient operation.
  • Compact Form Factor: The compact size of the DLPA100PT makes it an ideal choice for space-constrained applications, enabling sleeker and more streamlined designs.

Applications

The DLPA100PT is specifically designed for use with Texas Instruments' DLP technology, making it suitable for a range of applications including:

  • Video and data projectors
  • Digital signage
  • Mobile projectors
  • 3D scanning systems
  • Machine vision systems

Technical Specifications

With a focus on performance and reliability, the DLPA100PT offers the following technical specifications:

  • Voltage supply range tailored for DLP applications
  • Multiple programmable output voltages for system flexibility
  • Low-power standby mode to conserve energy when not in active use
  • Thermal protection features to ensure stable operation under varying conditions

Conclusion

The DLPA100PT from Texas Instruments represents a significant advancement in power management for DLP systems. Its integration, efficiency, and flexibility make it a top choice for designers looking to maximize the performance of their DLP-based products. Whether for commercial or personal use, the DLPA100PT is poised to deliver reliable power management solutions for the most innovative display technologies.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4764 $65.9056
8+ $13.5191 $108.1528
12+ $13.0966 $157.1592
16+ $12.6742 $202.7872
21+ $12.2517 $257.2857
28+ $10.9843 $307.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess