EN
  • EN
  • DE

DEM-PCM2912AEVM

Part No DEM-PCM2912AEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR PCM2912A / PCM2912A Audio CODEC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, CODEC
Embedded No
Utilized IC / Part PCM2912A
Primary Attributes Mono Microphone Input, Stereo Headphone Output, 16-Bit
Secondary Attributes USB Interface
Supplied Contents Board(s)
Win Source Part Number 791577-DEM-PCM2912AEVM
Popularity Medium
Supply and Demand Status Balance
Family Name DEM-PCM2912AEVM
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DEM-PCM2912AEVM CAD Model

Description

Overview of DEM-PCM2912AEVM

The DEM-PCM2912AEVM is a comprehensive evaluation module (EVM) designed by Texas Instruments, showcasing the capabilities of the PCM2912A, which is a USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF. This EVM is an excellent tool for developers and engineers looking to explore the features and performance of the PCM2912A in their audio applications.

Key Features

  • Integrated USB Interface: The PCM2912A comes with a built-in USB controller, eliminating the need for additional hardware and simplifying the design process for USB audio systems.
  • High-Quality Audio: With 16-bit Delta-Sigma ADC and DAC, the DEM-PCM2912AEVM provides excellent audio quality with a highly accurate sound reproduction, suitable for a wide range of high-fidelity audio applications.
  • Plug and Play: The EVM is designed for easy integration, requiring no software driver installation for basic USB audio streaming functionality on most operating systems.
  • Flexible Power Options: The PCM2912A can be powered through the USB bus, removing the need for an external power supply and thus simplifying the overall system design.
  • S/PDIF Output: The inclusion of S/PDIF output allows for digital audio output, providing additional connectivity for digital audio systems.

Applications

With its versatile features, the DEM-PCM2912AEVM is suitable for a variety of audio applications, including USB headphones, gaming headsets, audio interface boxes, and musical instruments that require digital audio interface connectivity.

Design and Development Support

Developers using the DEM-PCM2912AEVM benefit from Texas Instruments' extensive support network. The EVM comes with detailed documentation, including a user guide and schematic diagrams, to assist in the rapid development and integration of the PCM2912A into various audio solutions. Additionally, TI provides technical support and an online community to help troubleshoot and optimize designs.

Overall, the DEM-PCM2912AEVM is a robust and user-friendly platform for evaluating the PCM2912A codec and developing sophisticated USB audio systems with minimal effort and high reliability.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess