EN
  • EN
  • DE

DCPA10505DP

Part No DCPA10505DP
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description DC DC CONVERTER +/-5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Series DCPA1 (1W)
Packaging Tube
Part Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) 1 W
Voltage - Isolation 2 kV
Applications ITE (Commercial)
Operating Temperature -40°C ~ 100°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
Supplier Device Package 7-PDIP
Base Product Number DCPA10505
Ultra Librarian 3D Model Ultra Librarian DCPA10505DP CAD Model

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2679 $66.8037
6+ $18.2711 $109.6266
9+ $17.7001 $159.3009
12+ $17.1292 $205.5504
16+ $16.5582 $264.9312
21+ $14.8453 $311.7513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess