EN
  • EN
  • DE

DCP022405DU

Part No DCP022405DU
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Maximum) 200mA, 200mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166893-DCP022405DU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP022405D
Introduction Date February 01, 2006
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP022405DU CAD Model

Description

Introducing the Texas Instruments DCP022405DU DC-DC Converter

The Texas Instruments DCP022405DU is a highly efficient, miniaturized DC-DC converter that offers a reliable power solution for a wide range of applications. This compact module is part of the DCP02 series, which is renowned for its ability to provide isolated power in a small footprint, making it an ideal choice for space-constrained designs.

Key Features:

  • Isolation: The DCP022405DU offers 2kV RMS of isolation for 1 minute, ensuring that sensitive circuits are protected from high voltage transients and maintaining signal integrity across the isolation barrier.
  • Power Output: This converter provides a regulated dual output of ±5V with an output power of 1W, suitable for a variety of digital and analog applications.
  • Efficiency: With an efficiency of up to 85%, this device ensures minimal power loss, making it an energy-efficient choice for your power design needs.
  • Package: Encased in a compact 7-pin DIP module, the DCP022405DU is designed for easy integration into PCBs with limited space.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, allowing for reliable performance in harsh environmental conditions.

Applications:

The versatility of the DCP022405DU makes it suitable for a variety of applications, including:

  • Isolated sensor interfaces
  • Industrial process controls
  • Data acquisition systems
  • Mixed-signal circuits requiring isolated power supplies
  • Telecommunications equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The DCP022405DU is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust construction and proven design, this DC-DC converter is built to provide reliable, long-term performance.

For design engineers looking for an isolated power solution that combines efficiency, compactness, and reliability, the Texas Instruments DCP022405DU is an excellent choice that ticks all the boxes.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess