EN
  • EN
  • DE

DCP021205U

Part No DCP021205U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 5V
Current - Output (Maximum) 400mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 83%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166890-DCP021205U
Manufacturer Homepage www.ti.com
Family Name DCP021205
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP021205U CAD Model

Description

The DCP021205U is a high-performance isolated DC-DC converter module from Texas Instruments, designed to provide reliable and efficient power conversion in a compact form factor. This module is part of the DCP02 series, which is known for its exceptional electrical isolation capabilities, making it an ideal choice for sensitive applications where isolation is critical to protect against electrical noise, surges, and ground loop issues.

Key Features

  • Electrical Isolation: The DCP021205U offers an impressive 2kV RMS isolation rating, ensuring the safety and integrity of your sensitive electronic circuits.
  • Output Power: With an output power rating of up to 1W, this converter can comfortably power a range of low-power devices and circuits.
  • Output Voltage: It provides a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontrollers.
  • Wide Input Voltage Range: The module accepts a wide input voltage range of 10.8V to 13.2V, providing flexibility in various applications and ensuring stable operation even with fluctuating input supplies.
  • High Efficiency: The DCP021205U boasts high efficiency, which minimizes energy loss during conversion and helps reduce heat generation.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
  • Regulated Output: The regulated output ensures a stable voltage supply regardless of variations in the input voltage or load conditions, which is crucial for the consistent performance of the end application.

Applications

The DCP021205U is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Medical devices
  • Test and measurement instruments

With its robust design and reliable performance, the DCP021205U from Texas Instruments is an excellent choice for engineers and designers looking to integrate an isolated power solution into their projects.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8230 $74.4690
5+ $20.3676 $101.8380
8+ $19.7311 $157.8488
11+ $19.0946 $210.0406
14+ $18.4581 $258.4134
19+ $16.5486 $314.4234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess