EN
  • EN
  • DE

DCP021205U/1K

Part No DCP021205U/1K
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 2W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCP02 (2W)
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 5V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 400mA
Power (Watts) 2 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 83%
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size / Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Supplier Device Package 12-SOP
Control Features -
Base Product Number DCP021205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378233-DCP021205U/1K
Ultra Librarian 3D Model Ultra Librarian DCP021205U/1K CAD Model

Description

Introducing the DCP021205U/1K from Texas Instruments

The DCP021205U/1K is a cutting-edge DC-DC converter module designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This innovative product is part of the DCP02 series and is engineered to offer a high level of performance, reliability, and efficiency, making it suitable for a wide range of applications in various sectors including industrial, telecommunications, and healthcare.

Key Features:

  • Input Voltage Range: The DCP021205U/1K operates with an input voltage range of 10.8V to 13.2V, providing flexibility in various power environments.
  • Output Voltage: It delivers a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontrollers, ensuring compatibility with a broad array of devices.
  • Output Current: This module can supply an output current of up to 200mA, sufficient for powering small to medium-sized electronic components.
  • Isolation: One of the standout features of the DCP021205U/1K is its 1kV isolation capability, which helps to protect sensitive electronic circuits from high voltage transients and noise.
  • Package: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications.
  • Efficiency: With its high efficiency, the DCP021205U/1K ensures minimal power loss during conversion, contributing to the overall energy savings of the system.

Applications:

The versatility of the DCP021205U/1K makes it an excellent choice for a variety of applications. It is particularly useful in isolated data acquisition systems, where it can provide both power and signal isolation. Additionally, it is suitable for use in test equipment, mixed analog/digital subsystems, and multi-channel data loggers, where clean and stable power is crucial.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DCP021205U/1K is no exception. It is built to meet high standards, ensuring long-term reliability and consistent performance even in the most demanding conditions. With Texas Instruments' reputation for excellence, users can be confident in their choice of the DCP021205U/1K for their power conversion needs.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0102 $72.0306
6+ $19.7006 $118.2036
8+ $19.0850 $152.6800
11+ $18.4694 $203.1634
15+ $17.8537 $267.8055
19+ $16.0068 $304.1292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess