EN
  • EN
  • DE

DCP010512DBP-U

Part No DCP010512DBP-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-12V 41MA 7SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 42mA 42mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads) Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 82%
Power (Watts) - Max 960mW
Catalog DCP01B Series
Win Source Part Number 083207-DCP010512DBP-U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian DCP010512DBP-U CAD Model

Description

Overview of DCP010512DBP-U

The DCP010512DBP-U offers exceptional DC-DC power conversion performance. This component is perfect for environments requiring efficient energy transfer and minimalist design integration.

Applications

  • Mobile computing platforms
  • Network hardware
  • Embedded applications
  • Renewable energy systems
  • Battery-powered systems

Features and Benefits

  • Low power loss enhances energy efficiency
  • Robust input voltage options
  • Reliable thermal performance for varied conditions
  • Cost-effective solution for power management
  • Enhanced noise suppression

Additional Details

Ideal for integration into new and existing circuit designs, the DCP010512DBP-U is versatile and offers robust solutions, supporting scalability and flexibility within different power networks.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess