EN
  • EN
  • DE

DCP010507DBP-U/7E4

Part No DCP010507DBP-U/7E4
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DCP010507DB MINIATURE, 1W, ISOLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 6.5V
Voltage - Output 2 -6.5V
Current - Output (Max) 76.5mA, 76.5mA
Power (Watts) 994.5 mW
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 100°C
Efficiency 81%
Mounting Type Surface Mount
Case / Package 14-SMD Module, 7 Leads
Size / Dimension 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
Supplier Device Package 7-SOP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1537399-DCP010507DBP-U/7E4
Ultra Librarian 3D Model Ultra Librarian DCP010507DBP-U/7E4 CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6487
Bel Power Solutions
DC/DC CONVERTER 5V 75W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 1.3W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 3.3V
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 15W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-12V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess