EN
  • EN
  • DE

DAC8771RGZR

Part No DAC8771RGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V OR A-OUT 48VQFN / Single-Channel,16-Bit Voltage and Current Output Digital-to-Analog Converter with Adaptive Power Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 30ns (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 12V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±10 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811171-DAC8771RGZR
Ultra Librarian 3D Model Ultra Librarian DAC8771RGZR CAD Model

Description

Product Overview: Texas Instruments DAC8771RGZR

The DAC8771RGZR is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments. This advanced DAC is part of TI's extensive range of data converters that are engineered to meet the demanding requirements of industrial applications such as process control, automated test equipment, and factory automation systems.

One of the standout features of the DAC8771RGZR is its integrated precision reference, which ensures stability and reduces the need for external components. This, in turn, simplifies the design and helps in saving board space. The device operates with a supply voltage range of 10V to 36V or ±5V to ±18V, providing flexibility in various supply environments.

The DAC8771RGZR comes in a compact VQFN-40 package, which is ideal for space-constrained applications. Its high-resolution 16-bit output ensures that the analog signals generated are precise and smooth, making it suitable for critical applications where accuracy is paramount.

Additional features of this DAC include a power-on reset to zero-scale or mid-scale, a thermal shutdown feature, and a power-down mode that significantly reduces the power consumption when the DAC is not in active use. The device also offers a 4-20mA current loop output option, which is widely used in industrial control systems.

For data communication, the DAC8771RGZR supports a standard SPI interface, allowing for easy integration with microcontrollers and other digital systems. The robust design of the DAC8771RGZR ensures that it can withstand harsh industrial environments, characterized by wide temperature ranges and high levels of electrical noise.

Overall, the Texas Instruments DAC8771RGZR is a versatile and reliable solution for designers looking to incorporate high-precision DAC functionality into their industrial systems. Its combination of integrated features and robust performance makes it a smart choice for applications requiring accurate analog signal generation.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0640 $60.1920
7+ $16.4628 $115.2396
10+ $15.9484 $159.4840
13+ $15.4339 $200.6407
17+ $14.9194 $253.6298
23+ $13.3760 $307.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,113 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess