EN
  • EN
  • DE

DAC8564IDPW

Part No DAC8564IDPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DAC8564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DAC8564IDPWG4-NDR, -DAC8564IDPW-NDR, DAC8564IDPWG4-ND, -296-22923-5-NDR, -DAC8564IDPWG4, DAC8564IDPWG4, 296-22923-5, -296-22923-5-ND, 296-22923-5-NDR
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916777-DAC8564IDPW
Ultra Librarian 3D Model Ultra Librarian DAC8564IDPW CAD Model

Description

Product Overview: Texas Instruments DAC8564IDPW

The DAC8564IDPW from Texas Instruments is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed for industrial applications requiring precise analog output, the device is housed in a compact 16-lead TSSOP package, making it suitable for space-constrained applications.

Key Features

  • High Resolution: With its 16-bit resolution, the DAC8564IDPW provides fine granularity, allowing for smooth and precise analog signal generation.
  • Quad Channels: The device features four independent DAC channels, each with its own voltage output, enabling multiple analog outputs from a single device.
  • Low Power Consumption: It operates with a low power consumption, making it ideal for portable and battery-powered applications.
  • Wide Supply Range: The DAC8564IDPW is compatible with a wide supply range of 2.7V to 5.5V, providing flexibility across various power supply requirements.
  • Internal Reference: An onboard, low-drift 2.5V reference voltage provides stable performance and reduces the need for external components.
  • Flexible Interface: The DAC supports a SPI-compatible serial interface for easy communication with microcontrollers and digital systems.

Applications

The DAC8564IDPW is suitable for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Test and measurement equipment
  • Analog output modules

Reliability and Support

Reliability is a hallmark of Texas Instruments products, and the DAC8564IDPW is no exception. It is designed to meet the rigorous demands of industrial environments. Additionally, Texas Instruments provides comprehensive technical support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the DAC8564IDPW into your projects.

With its combination of high resolution, multiple channels, low power consumption, and robust support, the DAC8564IDPW from Texas Instruments is an excellent choice for designers who require a reliable and precise DAC solution.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess