EN
  • EN
  • DE

DAC8544IPFB

Part No DAC8544IPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name DAC8544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DAC8544IPFBG4, -DAC8544IPFBG4-NDR, 296-17092, -296-17092-ND, DAC8544IPFBG4-ND, -296-17092, DAC8544IPFBG4, -DAC8544IPFB-NDR, 296-17092-NDR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844284-DAC8544IPFB
Ultra Librarian 3D Model Ultra Librarian DAC8544IPFB CAD Model

Description

Texas Instruments DAC8544IPFB: A High-Precision Quad-Channel Digital-to-Analog Converter

The DAC8544IPFB is a cutting-edge digital-to-analog converter (DAC) developed by Texas Instruments, designed to deliver exceptional performance and accuracy for a wide range of applications. This high-precision quad-channel DAC is an ideal solution for industrial automation, process control, and other systems requiring high-resolution analog output.

Key Features

  • Resolution: The DAC8544IPFB boasts a 16-bit resolution, providing fine granularity and precise control over analog signal output.
  • Channels: It features four independent DAC channels, allowing for simultaneous output of multiple analog signals from a single device.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Power Supply: The DAC operates on a 2.7V to 5.5V supply, making it versatile for use in both low-power and standard-power applications.
  • Package: Housed in a compact 48-TQFP (Thin Quad Flat Pack) package, the DAC8544IPFB is designed for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to +105°C, ensuring reliable performance in a wide range of environmental conditions.

Performance and Quality

The DAC8544IPFB is engineered to deliver high accuracy and low noise performance. It features a monotonic output over the entire operating temperature range, ensuring consistent and predictable behavior. The built-in power-on reset circuitry sets the DAC outputs to mid-scale or zero-scale, providing flexibility for system initialization and calibration.

Applications

With its robust feature set, the DAC8544IPFB is well-suited for a variety of applications, including:

  • Industrial automation systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Test and measurement equipment
  • Analog output modules

Overall, the DAC8544IPFB from Texas Instruments is a reliable and high-performing component for systems requiring precise digital-to-analog conversion, offering engineers the quality and versatility needed for complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8180 $95.6360
3+ $39.2353 $117.7059
4+ $38.0092 $152.0368
6+ $36.7831 $220.6986
8+ $35.5570 $284.4560
10+ $31.8787 $318.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess