EN
  • EN
  • DE

DAC80502DRXT

Part No DAC80502DRXT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL CHANNEL DAC 16BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN
Case / Package 10-WSON (2.5x2.5)
Family Name DAC80502
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC80502DRXTCT, 296-DAC80502DRXTTR, 296-DAC80502DRXTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916761-DAC80502DRXT
Ultra Librarian 3D Model Ultra Librarian DAC80502DRXT CAD Model

Description

Introducing the DAC80502DRXT from Texas Instruments

The DAC80502DRXT is a highly precise, dual-channel, 16-bit digital-to-analog converter (DAC) engineered by Texas Instruments, a leader in semiconductor solutions. This product is designed to deliver exceptional performance for a wide range of applications, including industrial automation, test and measurement systems, and portable devices. Its compact form factor and power efficiency make it an ideal choice for designs requiring high precision and low power consumption.

Key Features and Benefits

  • High Resolution: The DAC80502DRXT boasts a 16-bit resolution, providing fine-grain control over analog output. This high resolution ensures accurate signal conversion, which is critical for applications that demand precise control and measurement.
  • Dual-Channel Output: With two independent DAC channels, this device allows for the simultaneous output of two separate analog signals. This feature is particularly beneficial for systems that need to control multiple processes or generate different waveforms concurrently.
  • Low Power Consumption: Optimized for energy efficiency, the DAC80502DRXT operates with a low power requirement. This makes it suitable for battery-powered or energy-sensitive applications where power resources are limited.
  • Integrated Reference: The inclusion of an internal reference voltage simplifies design and reduces external component count. This integrated reference maintains a stable output voltage, enhancing the overall reliability and performance of the system.
  • Wide Temperature Range: The device is operational over an extended temperature range, making it versatile for use in various environmental conditions without compromising accuracy or performance.
  • Flexible Interface: The DAC80502DRXT supports standard serial peripheral interface (SPI) communication, ensuring easy integration with most microcontrollers and digital systems.
  • Small Package Size: Housed in a compact WSON-10 package, the DAC80502DRXT saves valuable board space, which is essential for space-constrained applications.

Applications

The DAC80502DRXT is well-suited for a multitude of applications, including:

  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems (DAQs)
  • Portable Instrumentation
  • Analog Output Modules
  • Process Control Systems

Overall, the DAC80502DRXT from Texas Instruments is a robust, high-precision DAC solution that offers designers the flexibility, efficiency, and performance required to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3043 $51.1301
17+ $5.9933 $101.8861
26+ $5.8060 $150.9560
36+ $5.6187 $202.2732
47+ $5.4314 $255.2758
62+ $4.8696 $301.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess