EN
  • EN
  • DE

DAC80501MDQFT

Part No DAC80501MDQFT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SINGLE CHANNEL DAC 16BIT- MIDCOD / 16 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-WFDFN
Supplier Device Package 8-WSON (2x2)
Mounting Surface Mount
Base Product Number DAC80501
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC80501MDQFTDKR,296-DAC80501MDQFTCT,296-DAC80501MDQFTTR
Standard Package 250
Win Source Part Number 1323023-DAC80501MDQFT
Ultra Librarian 3D Model Ultra Librarian DAC80501MDQFT CAD Model

Description

DAC80501MDQFT Product Overview

The DAC80501MDQFT is a highly precise, 16-bit digital-to-analog converter (DAC) from Texas Instruments (TI), designed to meet the stringent requirements of today's sophisticated electronic systems. This advanced DAC is an ideal solution for applications requiring high precision and low power consumption such as industrial automation, portable instrumentation, and process control systems.

Key Features

  • Resolution: The DAC80501MDQFT offers a 16-bit resolution, providing fine granularity and high accuracy in analog output.
  • Interface: It features a versatile 2-wire I2C-compatible serial interface, which simplifies the connection to microcontrollers and reduces the number of required I/O pins.
  • Power Supply: The device operates from a single 2.7V to 5.5V power supply, making it suitable for various power environments and battery-operated applications.
  • Low Power Consumption: It is optimized for low power consumption, drawing a typical current of only 210 µA at 5V, making it an excellent choice for power-sensitive applications.
  • Reference: An integrated, high-accuracy reference voltage simplifies the design by reducing external component count.
  • Package: The DAC80501MDQFT is offered in a compact WQFN-16 package, which is ideal for space-constrained applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C.

Performance Advantages

With its high resolution and integrated precision reference, the DAC80501MDQFT provides excellent linearity and minimal noise, resulting in a high-quality analog output signal. Its fast settling time allows for quick and accurate responses to digital input changes, which is critical for closed-loop control systems and other applications requiring dynamic performance.

Applications

The DAC80501MDQFT is versatile and can be used in a wide range of applications. Its precision and low power consumption make it particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Portable Instrumentation
  • Process Control and PLCs
  • Analog Output Modules

Overall, the DAC80501MDQFT from Texas Instruments is a reliable and high-performance DAC that offers the precision and efficiency needed for demanding applications.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4475 $51.5800
19+ $5.2903 $100.5157
30+ $5.1249 $153.7470
41+ $4.9596 $203.3436
53+ $4.7943 $254.0979
70+ $4.2983 $300.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess