EN
  • EN
  • DE

DAC7741YC

Part No DAC7741YC
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Single Channel DIGITAL-TO-ANALOG CONVERTER With Internal Reference and Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166601-DAC7741YC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7741YC CAD Model

Description

Texas Instruments DAC7741YC Product Overview

The DAC7741YC from Texas Instruments is a highly precise digital-to-analog converter (DAC) designed for demanding industrial applications that require high accuracy and stability. This precision DAC is a part of TI's extensive range of data converters that are known for their reliability and performance.

Key Features:

  • Resolution: The DAC7741YC offers a 16-bit resolution which ensures fine granularity in analog output, making it suitable for applications where precise control is paramount.
  • Interface: Equipped with a parallel interface, the DAC7741YC allows for quick and straightforward communication with microcontrollers and digital systems.
  • Settling Time: With a fast settling time, this DAC quickly reaches a stable output after receiving a digital input command, which is critical for dynamic system responses.
  • Output Range: It provides a versatile bipolar output range which can be configured according to the needs of the specific application.
  • Reference Voltage: The device includes an integrated precision reference voltage, ensuring consistent performance and reducing the need for external components.

Applications:

The DAC7741YC is ideal for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Industrial control systems
  • Test and measurement equipment
  • Medical equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DAC7741YC is no exception. It is built to meet the high standards of industrial performance and has undergone rigorous testing to ensure its reliability in harsh environments. With an extended temperature range, the DAC7741YC is designed to perform consistently across various temperature extremes.

Overall, the Texas Instruments DAC7741YC is a top-tier choice for professionals seeking a high-performance DAC that combines precision, speed, and flexibility. Its robust feature set makes it an essential component for precision analog output generation in critical industrial and medical applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8449 $95.6898
3+ $39.2574 $117.7722
4+ $38.0306 $152.1224
6+ $36.8038 $220.8228
8+ $35.5770 $284.6160
10+ $31.8966 $318.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess