EN
  • EN
  • DE

DAC7741Y/2K

Part No DAC7741Y/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name DAC7741
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC7741Y/2KG4, DAC7741Y/2KG4-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868188-DAC7741Y/2K
Ultra Librarian 3D Model Ultra Librarian DAC7741Y/2K CAD Model

Description

The DAC7741Y/2K is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications. This 16-bit DAC offers exceptional accuracy and stability, making it an ideal solution for applications requiring precise analog signal generation.

Key Features

  • Resolution: 16-bit resolution ensures fine granularity in the analog output, providing a high degree of control for sensitive applications.
  • Interface: Features a flexible parallel interface that allows easy connection to microcontrollers, DSPs, and other digital systems.
  • Settling Time: Fast settling time allows for quick response to changes in the input data, which is critical for real-time applications.
  • Output Range: The DAC7741Y/2K supports a wide range of output voltages, enabling it to be used in a variety of systems without the need for external scaling circuitry.
  • Accuracy: Offers high accuracy with low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring the output closely follows the input digital signal.
  • Stability: Excellent thermal stability and low drift characteristics maintain performance over a wide temperature range, which is crucial for industrial environments.
  • Power Supply: Operates on a single +5V power supply, simplifying power management in embedded systems.
  • Packaging: Available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

With its robust feature set, the DAC7741Y/2K is well-suited for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Test and measurement equipment
  • Medical instrumentation

In conclusion, the Texas Instruments DAC7741Y/2K is a versatile and reliable DAC that offers the precision and performance needed for critical applications where analog signal integrity is paramount. Its combination of features and performance makes it a top choice for engineers and designers across multiple industries.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1952 $69.5856
6+ $19.0320 $114.1920
9+ $18.4373 $165.9357
12+ $17.8425 $214.1100
15+ $17.2478 $258.7170
20+ $15.4635 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess