EN
  • EN
  • DE

DAC7654YB

Part No DAC7654YB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Quad Voltage Output Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166579-DAC7654YB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7654YB CAD Model

Description

The DAC7654YB from Texas Instruments is a highly precise digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This advanced DAC offers four channels, allowing for multiple signal outputs from a single device, making it ideal for complex systems that require multiple analog signals generated from digital data.

Key Features

  • Resolution: The DAC7654YB boasts a 16-bit resolution, providing fine granularity and high precision in the analog signals it produces, which is essential for applications where accuracy is paramount.
  • Quad Channels: With four independent DAC channels, this device can output four different analog signals simultaneously, which is highly beneficial for multi-signal processing and reduces the need for additional components.
  • Interface: The device supports a standard serial interface for communication, which includes SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring compatibility with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC7654YB is an excellent choice for battery-operated devices or energy-sensitive applications.
  • Settling Time: It offers a fast settling time, which is critical for applications that require quick response times and high-speed data processing.

Applications

The versatility of the DAC7654YB makes it suitable for a broad spectrum of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Telecommunications Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DAC7654YB is no exception. It is built to meet the high standards expected in professional environments, ensuring stable performance and longevity even in challenging conditions.

Whether you are developing cutting-edge technology or upgrading existing systems, the DAC7654YB provides the accuracy, reliability, and functionality needed to achieve outstanding analog performance from digital systems.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess