EN
  • EN
  • DE

DAC7614E/1KG4

Part No DAC7614E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Gold
Conversion Rate 89 ksps
Differential Nonlinearity 1 LSB
Dual Supply Voltage 5 V
Integral Nonlinearity (INL) 2 LSB
Interface SPI
Lead Free Yes
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Nominal Supply Current -1.6 mA
Number of Bits 12
Number of Converters 4
Number of DAC Channels 4
Number of Pins 20
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel
Polarity Bipolar, Unipolar
Power Consumption 15 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 89 ksps
Settling Time 10 µs
Weight 174.689761 mg
Win Source Part Number 971342-DAC7614E/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC7614E/1KG4 CAD Model

Description

Product Overview: DAC7614E/1KG4 from Texas Instruments

The DAC7614E/1KG4 is a high-performance, precision digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer, Texas Instruments. This component is part of the DAC7614 series and is particularly suitable for an array of applications that require accurate digital-to-analog signal conversion.

With its 12-bit resolution, the DAC7614E/1KG4 ensures fine granularity in the analog output, allowing for precise control in applications such as process control systems, data acquisition systems, and digital signal processing. Its 1KG4 packaging indicates that it comes in a compact form factor, making it ideal for space-constrained applications while maintaining a high level of performance.

Key Features:

  • Resolution: The DAC7614E/1KG4 offers a 12-bit resolution, providing detailed and accurate analog outputs from digital input signals.
  • Quad Channel: This device features four independent DAC channels, which allows for simultaneous updates and control of multiple analog outputs.
  • Serial Interface: It comes equipped with a serial input interface, which minimizes the number of pins required for connection and simplifies the digital interface with microcontrollers or digital signal processors.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC7614E/1KG4 is suitable for battery-operated devices and other applications where power conservation is critical.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick response to changes in input data and making it appropriate for dynamic systems that require rapid signal adjustments.

Applications:

The versatility of the DAC7614E/1KG4 extends to various applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Analog output drivers for control systems
  • Portable instrumentation and battery-powered devices
  • Digital signal processing

With Texas Instruments' reputation for quality and reliability, the DAC7614E/1KG4 is a top choice for designers and engineers looking for a DAC that combines precision, flexibility, and efficiency. Whether for industrial, commercial, or research purposes, this product is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4203 $58.2609
7+ $15.9347 $111.5429
10+ $15.4367 $154.3670
14+ $14.9387 $209.1418
18+ $14.4408 $259.9344
24+ $12.9469 $310.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess