EN
  • EN
  • DE

DAC712UG4

Part No DAC712UG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Digital to Analog Converter 1 28-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DAC712
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868175-DAC712UG4
Ultra Librarian 3D Model Ultra Librarian DAC712UG4 CAD Model

Description

The DAC712UG4 is a precision, fully integrated digital-to-analog converter (DAC) designed by Texas Instruments, which is renowned for its high-performance and reliability in demanding applications. This particular model is part of the DAC712 series, which is known for delivering exceptional accuracy and stability over time and temperature variations.

The DAC712UG4 features a 16-bit resolution, providing fine granularity and a high degree of precision in analog output. This makes it an ideal choice for applications that require exacting standards, such as industrial process control, automated test equipment, and high-end audio systems. The device operates on a ±15V power supply, which enables it to produce bipolar outputs necessary for a wide range of applications.

Key Features:

  • Resolution: 16-bit, offering high precision in analog output.
  • Settling Time: Typically fast, enabling the DAC to quickly reach its output value for rapid signal processing.
  • Interface: Features a parallel interface for easy integration with microcontrollers and digital systems.
  • Monotonicity: Guaranteed over the entire operating temperature range, ensuring reliable performance.
  • Power Supply: Operates on a ±15V dual power supply, accommodating a variety of analog output ranges.
  • Package: Housed in a 28-pin ceramic DIP (Dual In-line Package), providing robustness and ease of handling.

The DAC712UG4 also includes a precision voltage reference and an output amplifier, which can be configured for either unipolar or bipolar output ranges, giving designers flexibility in their system design. Additionally, the device boasts a low glitch impulse, which minimizes transient errors during output changes, thus ensuring a clean and stable signal.

With its built-in self-calibration feature, the DAC712UG4 can compensate for internal errors, including zero and full-scale errors, which further enhances its accuracy. This self-calibration process can be initiated by the user under software control, allowing for recalibration at any time to maintain optimal performance.

Overall, the Texas Instruments DAC712UG4 is a top-tier digital-to-analog converter that offers exceptional performance and versatility, making it a go-to solution for engineers and designers who require the best in DAC technology.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess