EN
  • EN
  • DE

DAC6571IDBVRG4

Part No DAC6571IDBVRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description INTERFACE, VOLTAGE OUTPUT, 10-BIT DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 10
Number of D/A Converters 1
Settling Time 9μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2 (Maximum), ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1166483-DAC6571IDBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Computers & Computer Peripherals
Family Name DAC6571
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC6571IDBVRG4 CAD Model

Description

Texas Instruments DAC6571IDBVRG4 Digital-to-Analog Converter

The Texas Instruments DAC6571IDBVRG4 is a highly integrated digital-to-analog converter (DAC) designed to deliver precision and performance for a wide range of applications. This device is part of TI's extensive DAC portfolio, known for its reliability and ease of use.

The DAC6571IDBVRG4 is a 16-bit, single-channel DAC with an output buffer, which provides a low-power operation and a flexible voltage reference. The device operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered and portable applications as well as for industrial control systems, digital calibration, and adjustable power supplies.

Featuring an I2C-compatible serial interface, the DAC6571IDBVRG4 allows for easy communication with microcontrollers or microprocessors. The interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, offering versatility for different system requirements. The DAC also includes a power-down feature that reduces the current consumption to typically 200nA at 5V, further enhancing its suitability for power-sensitive applications.

The output of the DAC6571IDBVRG4 is buffered, which can drive 2kΩ loads in parallel with 200pF, providing stable performance for driving capacitive loads without additional external buffer circuitry. This buffered output also allows for rail-to-rail operation, giving designers the flexibility to use the full range of the power supply voltage.

The compact size of the DAC6571IDBVRG4 is another notable feature, as it comes in a small SOT-23 package, making it an excellent choice for space-constrained applications. The device also boasts a monotonic performance over the entire operating temperature range of -40°C to 105°C, ensuring consistent output in varying environments.

In summary, the Texas Instruments DAC6571IDBVRG4 is a versatile and reliable DAC solution that offers high accuracy, low power consumption, and ease of integration, suitable for a broad spectrum of applications ranging from portable devices to industrial automation systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess