EN
  • EN
  • DE

MC10H164FN

Part No MC10H164FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8 LINE MULTIPLEXER | IC MUX 8-LINE MECL 10H 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H164
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217282-MC10H164FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H164FN CAD Model

Description

Product Overview: MC10H164FN from ON Semiconductor

The MC10H164FN is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a part of ON Semiconductor's MC10 series, which is renowned for its high-speed logic gate functions. The MC10H164FN is specifically tailored for applications that require fast signal processing and timing control, making it an ideal component for advanced digital systems.

Key Features

  • High-Speed Performance: The MC10H164FN is built to deliver exceptional speed, which is crucial for applications that demand rapid data processing and high-frequency operation.
  • Logic Type: This device is a 4-bit synchronous up/down counter, providing versatile counting operations in both directions with synchronous control.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is standard for ECL (Emitter Coupled Logic) components, ensuring compatibility with other ECL devices.
  • Temperature Range: The MC10H164FN is designed to function reliably over an extended temperature range, which is testament to its robustness and suitability for various operating environments.
  • Package: Encased in a flat pack, the MC10H164FN's footprint is optimized for space-saving on printed circuit boards, without compromising on functionality or performance.

Applications

The MC10H164FN from ON Semiconductor is a versatile component that serves a wide array of applications. It is particularly useful in:

  • Digital high-speed signal processing
  • Complex timing sequences
  • Frequency division and counter operations
  • Automated test equipment
  • High-performance computing systems

Why Choose MC10H164FN?

ON Semiconductor's MC10H164FN stands out for its combination of speed, reliability, and flexibility. It is manufactured by a company with a solid reputation for quality and innovation, ensuring that this component is not only cutting-edge but also backed by excellent technical support and service. Whether you're designing a new system or upgrading an existing one, the MC10H164FN is an excellent choice for your high-speed logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2302 $59.2228
34+ $3.4710 $118.0140
52+ $3.3626 $174.8552
71+ $3.2541 $231.0411
92+ $3.1455 $289.3860
123+ $2.8202 $346.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess