EN
  • EN
  • DE

DAC61408RHAT

Part No DAC61408RHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168931-DAC61408RHAT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian DAC61408RHAT CAD Model

Description

Texas Instruments DAC61408RHAT Digital-to-Analog Converter

The DAC61408RHAT is a high-performance, octal-channel digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This precision DAC is designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications.

Key Features:

  • Resolution: The DAC61408RHAT offers a 14-bit resolution, providing fine granularity and high precision in analog output.
  • Channel Count: With eight independent DAC channels, this device is well-suited for applications that require multiple analog outputs to be controlled simultaneously.
  • Output Range: It supports a wide range of selectable output ranges, allowing designers to match the output voltage to the needs of their specific application.
  • Interface: The device includes a flexible, 4-wire SPI-compatible serial interface that operates at clock rates up to 50MHz, facilitating easy integration into digital systems.
  • Power Consumption: The DAC61408RHAT is optimized for low power consumption, making it ideal for power-sensitive designs.
  • Package: Housed in a compact 40-VQFN package, it is designed to occupy minimal board space while providing robust performance.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in a wide variety of environments.

Applications:

The versatility of the DAC61408RHAT makes it an excellent choice for a range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Telecommunications Infrastructure
  • Process Control and Automation
  • Audio and Video Equipment

In summary, the DAC61408RHAT from Texas Instruments stands out with its combination of high resolution, multiple channels, and low power consumption, all packed into a small footprint. This device is engineered to deliver high-fidelity analog outputs and is a reliable solution for designers looking to incorporate precise DAC capabilities into their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7629 $67.5258
4+ $27.7029 $110.8116
6+ $26.8372 $161.0232
8+ $25.9715 $207.7720
10+ $25.1057 $251.0570
14+ $22.5086 $315.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,045 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess