EN
  • EN
  • DE

DAC60501MDQFR

Part No DAC60501MDQFR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-WFDFN
Supplier Device Package 8-WSON (2x2)
Mounting Surface Mount
Base Product Number DAC60501
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC60501MDQFRTR
Standard Package 3,000
Win Source Part Number 1317873-DAC60501MDQFR
Ultra Librarian 3D Model Ultra Librarian DAC60501MDQFR CAD Model

Description

Overview of Texas Instruments DAC60501MDQFR

The DAC60501MDQFR is a highly precise digital-to-analog converter (DAC) manufactured by Texas Instruments, designed to meet the demanding requirements of industrial, communication, and healthcare applications. This 16-bit DAC is part of the DACx0501 series, which is renowned for its excellent performance and reliability.

Key Features

  • Resolution: The DAC60501MDQFR boasts a 16-bit resolution, ensuring high precision in converting digital signals to analog outputs.
  • Output Range: It offers a flexible output range that is programmable to two times the reference voltage, which can be both internal and external, providing versatility for various use cases.
  • Low Power Consumption: Designed for energy-efficient operation, this DAC features a typical power consumption of only 0.56 mW at 5V, making it an ideal choice for battery-powered and power-sensitive applications.
  • Accuracy: With its integrated precision reference, the device ensures high accuracy with a low temperature drift, which is critical for applications requiring stable analog output over a wide temperature range.
  • Interface: The DAC60501MDQFR communicates via an I2C-compatible serial interface, supporting standard, fast, and high-speed modes, thus facilitating easy integration with most microcontrollers and processors.
  • Package: This component is available in a compact, leaded VSSOP-10 package, which is suitable for space-constrained applications while still allowing for ease of soldering and handling.

Applications

The DAC60501MDQFR is an excellent choice for a variety of applications, including:

  • Automated test equipment
  • Telecommunications systems
  • Data acquisition systems
  • Portable instrumentation
  • Process control
  • Analog output modules

Conclusion

With its combination of high resolution, low power consumption, and precision, the Texas Instruments DAC60501MDQFR is a versatile and reliable DAC solution. Whether for industrial automation, communication infrastructure, or sensitive medical devices, this high-performance DAC ensures accurate and stable analog signal generation in a compact package, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9913 $51.7738
62+ $1.6339 $101.3018
95+ $1.5828 $150.3660
131+ $1.5318 $200.6658
169+ $1.4807 $250.2383
226+ $1.3276 $300.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess