EN
  • EN
  • DE

DAC53401DSGTQ1

Part No DAC53401DSGTQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DIGITAL TO ANALOG CONVERTER / 10 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Number of Bits 10
Number of D/A Converters 1
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Voltage - Supply, Analog 1.71V ~ 5.5V
Voltage - Supply, Digital 1.62V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC53401DSGTQ1TR
Standard Package 250
Win Source Part Number 964299-DAC53401DSGTQ1
Ultra Librarian 3D Model Ultra Librarian DAC53401DSGTQ1 CAD Model

Description

Introducing the DAC53401DSGTQ1 from Texas Instruments

The DAC53401DSGTQ1 is a high-performance, automotive-qualified digital-to-analog converter (DAC) designed by Texas Instruments to meet the rigorous demands of the automotive industry. This 10-bit DAC is part of TI's precision DAC portfolio and is specifically engineered to provide reliable and accurate analog voltage outputs in a wide range of automotive applications.

With its robust design, the DAC53401DSGTQ1 offers exceptional levels of accuracy and stability. It operates over a wide temperature range, making it suitable for under-the-hood applications, including powertrain systems, advanced driver-assistance systems (ADAS), and other mission-critical automotive electronics where precision is paramount.

The device features a flexible SPI interface that allows for easy integration with microcontrollers and other digital systems. It supports a variety of input data formats, ensuring compatibility with a broad range of host controllers. The DAC53401DSGTQ1 also includes an internal reference, which simplifies the design by reducing the need for external components and helps to minimize the overall system footprint.

Key features of the DAC53401DSGTQ1 include:

  • 10-bit resolution for fine-grained analog output
  • Automotive AEC-Q100 qualification for high reliability
  • Extended temperature range operation (-40°C to +125°C)
  • Internal reference voltage for ease of design
  • Power-on reset to zero-scale or mid-scale based on user configuration
  • Low power consumption, ideal for power-sensitive applications
  • Compact package size, suitable for space-constrained applications

Engineers can leverage the DAC53401DSGTQ1 to deliver precise control of actuators, sensor signal conditioning, and other analog interfaces that require high-resolution and low-noise performance. The device's small form factor and power efficiency also make it an excellent choice for portable and battery-operated automotive systems.

In summary, the DAC53401DSGTQ1 from Texas Instruments is a versatile and dependable DAC solution that offers automotive system designers a mix of precision, integration, and reliability to drive the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,750 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess