EN
  • EN
  • DE

DAC5311IDCKRQ1

Part No DAC5311IDCKRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Digital to Analog Converter
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name DAC5311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24816-1-ND, 296-24816-2-ND, 296-DAC5311IDCKRQ1TR, 296-24816-1, 296-24816-6-ND, 296-DAC5311IDCKRQ1DKR, 296-DAC5311IDCKRQ1CT, 296-24816-2, -296-24816-1-ND, -DAC5311IDCKRQ1-NDR, 296-24816-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846145-DAC5311IDCKRQ1
Ultra Librarian 3D Model Ultra Librarian DAC5311IDCKRQ1 CAD Model

Description

Product Overview: DAC5311IDCKRQ1 from Texas Instruments

The DAC5311IDCKRQ1 is a highly efficient, precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, specifically tailored for the rigorous demands of the automotive industry. This 8-bit micro-power DAC is part of Texas Instruments' extensive line of data converters that combine performance with reliability to meet the specific needs of automotive applications.

Key Features

  • Resolution: The DAC5311IDCKRQ1 offers an 8-bit resolution, providing sufficient granularity for a wide range of applications that require moderate accuracy.
  • Output Type: It features a rail-to-rail output, which ensures that the analog output can swing from the lowest ground to the highest supply voltage, maximizing the dynamic range.
  • Power Supply: The device operates on a low supply voltage ranging from 2.7V to 5.5V, making it versatile for various automotive power systems.
  • Low Power Consumption: With a typical power consumption of only 210 µA at 3V, the DAC5311IDCKRQ1 is an excellent choice for power-sensitive applications.
  • Package: It comes in a compact, automotive-friendly SC70 package, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over the extended automotive temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.
  • Quality and Reliability: As a Q1 automotive-grade product, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The DAC5311IDCKRQ1 is well-suited for various applications within the automotive sector. It can be used in powertrain systems, infotainment and telematics, advanced driver assistance systems (ADAS), and other electronic modules that require digital-to-analog conversion. Its robust design also makes it suitable for industrial and consumer electronics where reliability and performance are critical.

In summary, the DAC5311IDCKRQ1 from Texas Instruments is a versatile and robust DAC choice for designers who require a reliable, low-power, and space-efficient component that can withstand the challenging conditions of automotive environments.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3764 $55.0560
90+ $1.1294 $101.6460
140+ $1.0941 $153.1740
190+ $1.0588 $201.1720
245+ $1.0235 $250.7575
330+ $0.9176 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,349 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess