EN
  • EN
  • DE

DAC38RF80IAAVR

Part No DAC38RF80IAAVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC38RF80IAAVR / 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 2
Settling Time 1ns (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 0.95V ~ 1.05V
INL/DNL (LSB) ±4, ±3
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Surface Mount
Base Product Number DAC38RF80
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN 3A001A5B2B
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1317862-DAC38RF80IAAVR
Ultra Librarian 3D Model Ultra Librarian DAC38RF80IAAVR CAD Model

Description

The DAC38RF80IAAVR is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is tailored for advanced radio frequency (RF) applications, making it an ideal choice for professionals in telecommunications, instrumentation, and aerospace industries.

Key Features

  • High-Speed Performance: The DAC38RF80IAAVR operates at a maximum sampling rate of 9 GSPS (Giga-Samples Per Second), enabling the generation of wide bandwidth signals and high data throughput.
  • Dual-Channel Output: Equipped with two channels, this DAC allows for dual and complex signal generation, which is critical for modern MIMO (Multiple Input, Multiple Output) wireless communication systems.
  • Advanced Signal Processing: With built-in digital signal processing features such as a digital up-converter (DUC) and digital down-converter (DDC), this device can process signals efficiently, reducing the need for external components.
  • High Resolution: The 16-bit resolution of this DAC ensures high fidelity signal generation, providing precise control over the amplitude of the output signal.
  • Multi-Nyquist Operation: It supports multi-Nyquist zone operation, which is essential for generating high-frequency signals beyond the first Nyquist zone.

Applications

The DAC38RF80IAAVR is engineered to support a wide range of applications that require high-speed and high-resolution signal conversion, such as:

  • Wireless infrastructure (e.g., 4G LTE, 5G)
  • Military and defense communication systems
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Direct digital synthesis (DDS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The DAC38RF80IAAVR is no exception, as it is built to meet stringent industry standards. It is available in a compact, surface-mount package that ensures compatibility with modern PCB (Printed Circuit Board) designs and manufacturing processes.

Support and Resources

Customers can access comprehensive support for the DAC38RF80IAAVR through Texas Instruments' online resources, including datasheets, application notes, design tools, and technical forums. TI's customer service and technical support teams are also readily available to assist with any product-related inquiries.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess