EN
  • EN
  • DE

DAC2813AP

Part No DAC2813AP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual 12-Bit Digital-To-Analog Converter (12-Bit Port Interface) 28-PDIP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Conversion Rate 143 ksps
Lead Free Contains Lead
Max Supply Voltage 16.5 V
Mount Through Hole
Number of Bits 12
Number of Pins 28
Packaging Bulk
Resolution 1 B
RoHS Non-Compliant
Win Source Part Number 1032877-DAC2813AP
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC2813AP CAD Model

Description

The DAC2813AP from Texas Instruments is a highly precise digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, telecommunications, and high-end audio applications. With its advanced design and integrated features, the DAC2813AP offers an exceptional combination of performance and ease of use for engineers and designers.

Key Features:

  • Resolution: The DAC2813AP boasts a high-resolution 12-bit output, ensuring precise analog signal representation for critical applications.
  • Update Rate: With a fast update rate, this DAC can handle high-speed conversions, making it suitable for real-time data processing and control systems.
  • Interface: The device includes a flexible digital interface that is compatible with various microcontrollers and digital signal processors, allowing for straightforward integration into existing designs.
  • Accuracy: The DAC2813AP is designed for accuracy, featuring low integral and differential nonlinearity errors, which translates to a highly linear output signal.
  • Voltage Range: It operates over a wide supply voltage range, accommodating different power supply levels and ensuring versatility across various applications.
  • Temperature Range: The device is rated for an industrial temperature range, making it reliable in environments with varying temperatures.
  • Packaging: Offered in a practical package, the DAC2813AP is designed for easy mounting and integration into a wide range of products.

Applications:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Precision instrumentation
  • High-end audio and video equipment
  • Medical devices
  • Test and measurement systems

With its robust design and reliable performance, the Texas Instruments DAC2813AP is an ideal choice for engineers looking to implement a DAC with high precision and stability. Whether used in audio applications for crystal-clear sound or in industrial settings for exact control, the DAC2813AP delivers consistent quality and performance that professionals can trust.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess