EN
  • EN
  • DE

DAC122S085CIMMX/NOPB

Part No DAC122S085CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 12BIT DUAL R-R 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 8.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2.4, +0.2/-0.1
Temperature Range - Operating -40°C to 105°C
Case / Package 10-VSSOP
Win Source Part Number 1032395-DAC122S085CIMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC122S085CIMMX/NOPB CAD Model

Description

Product Overview: DAC122S085CIMMX/NOPB from Texas Instruments

The DAC122S085CIMMX/NOPB is a precision dual 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This high-performance component is part of TI's extensive range of data converters that offer a balance between speed and power consumption, making it an excellent choice for a variety of applications including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The DAC122S085CIMMX/NOPB offers a 12-bit resolution which provides fine granularity and high precision in analog output.
  • Channel Count: This DAC features two channels, allowing for dual simultaneous signal conversions, which is ideal for systems that require multiple outputs to be controlled independently.
  • Interface: It uses a 3-wire SPI serial interface which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Supply Voltage: The device operates on a single 2.7V to 5.5V supply, providing flexibility in various power environments and making it suitable for battery-operated devices.
  • Low Power Consumption: With a typical power consumption of only 0.4mW at 3V, the DAC122S085CIMMX/NOPB is optimized for power-sensitive applications.
  • Package: Housed in a compact 10-pin VSSOP, it is designed for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +105°C, ensuring reliable performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The DAC122S085CIMMX/NOPB adheres to environmental standards, minimizing the ecological footprint.

Applications

The versatility of the DAC122S085CIMMX/NOPB makes it suitable for a wide range of applications. In the industrial sector, it can be used for automated test equipment, programmable logic controllers, and motor control systems. In consumer electronics, it finds its place in audio systems, set-top boxes, and other multimedia devices. The medical industry utilizes this DAC in patient monitoring systems and medical instrumentation, where precision and reliability are paramount.

With its combination of dual-channel output, low power consumption, and high precision, the DAC122S085CIMMX/NOPB from Texas Instruments stands as an exemplary component for designers seeking to enhance their analog output capabilities in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9173 $55.4211
16+ $6.4963 $103.9408
24+ $6.2933 $151.0392
33+ $6.0903 $200.9799
43+ $5.8873 $253.1539
57+ $5.2782 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess