EN
  • EN
  • DE

DAC104S085QIMM/NOPB

Part No DAC104S085QIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Digital to Analog Converter 4 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name DAC104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC104S085QIMM/NOPBDKR, 296-DAC104S085QIMM/NOPBCT, 296-DAC104S085QIMM/NOPBTR, DAC104S085QIMM/NOPB-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916706-DAC104S085QIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC104S085QIMM/NOPB CAD Model

Description

The DAC104S085QIMM/NOPB is a highly integrated digital-to-analog converter (DAC) product from the renowned semiconductor manufacturer Texas Instruments. This precision DAC device is designed to deliver exceptional performance in a wide range of applications that require digital signal conversion to analog form.

Featuring a 10-bit resolution, the DAC104S085QIMM/NOPB provides a fine level of detail in its output, making it suitable for applications that demand high accuracy and stability. The four-channel output capability of this DAC allows for multiple signals to be converted simultaneously, which is ideal for multi-signal processing tasks.

The device operates over a specified temperature range of -40°C to 105°C, ensuring reliable performance in a variety of environmental conditions. With a low power consumption and a 2.7V to 5.5V supply voltage range, the DAC104S085QIMM/NOPB is optimized for power-sensitive applications, including portable and battery-operated devices.

This DAC comes in a compact 10-pin VSSOP (Very Small Shrink Small Outline Package) that is well-suited for space-constrained applications. The small footprint of the package does not compromise the performance and functionality of the device, making it a versatile choice for designers looking to maximize space without sacrificing quality.

The DAC104S085QIMM/NOPB incorporates a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems. This level of compatibility allows for a streamlined design process, reducing development time and complexity.

As a product of Texas Instruments, the DAC104S085QIMM/NOPB benefits from the company's commitment to quality and reliability. It is designed to meet the rigorous demands of industrial, automotive, communication, and consumer electronics markets. Whether it's for precision instrumentation, digital audio systems, or any other application requiring high-fidelity analog output, the DAC104S085QIMM/NOPB stands as a robust and reliable solution for your digital-to-analog conversion needs.

Key Features:

  • 10-bit resolution
  • Four-channel output
  • Low power operation
  • 2.7V to 5.5V supply voltage range
  • Compact 10-pin VSSOP package
  • Flexible serial interface compatible with several standards
  • Operating temperature range: -40°C to 105°C

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3764 $56.8820
11+ $9.3345 $102.6795
17+ $9.0428 $153.7276
23+ $8.7511 $201.2753
30+ $8.4594 $253.7820
40+ $7.5843 $303.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess