EN
  • EN
  • DE

DAC081S101CIMMX

Part No DAC081S101CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) +0.16/-0.12, +0.04/-0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting Type Surface Mount
Base Product Number DAC081S101
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583651-DAC081S101CIMMX
Ultra Librarian 3D Model Ultra Librarian DAC081S101CIMMX CAD Model

Description

Product Overview: DAC081S101CIMMX from Texas Instruments

The DAC081S101CIMMX is a high-performance, 8-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the DAC081S101 series, which is known for its low power consumption and compact form factor, making it an ideal choice for a wide range of applications where space and power are at a premium.

One of the standout features of the DAC081S101CIMMX is its ultra-low power operation. With a typical power consumption of just 95 µW at 3.6 V, this DAC is optimized for battery-powered and portable devices, where energy efficiency is crucial. It operates from a single 2.7 V to 5.5 V supply, providing design flexibility for various system voltage requirements.

The DAC081S101CIMMX offers excellent accuracy and stability, with an Integral Nonlinearity (INL) of ±0.1 LSB and a Differential Nonlinearity (DNL) of ±0.05 LSB, ensuring high-quality analog output signals. Its high-speed serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a wide range of digital systems.

This device comes in a tiny 6-pin SOT-23 package, which is highly beneficial for space-constrained applications such as handheld devices, portable instrumentation, and consumer electronics. Additionally, the DAC081S101CIMMX is characterized for operation from -40°C to +105°C, which assures reliable performance across a broad spectrum of environmental conditions.

Key features of the DAC081S101CIMMX include:

  • Resolution: 8-bits
  • Max Sampling Rate: 40 MSPS
  • Supply Voltage Range: 2.7 V to 5.5 V
  • Low Power Consumption: 95 µW at 3.6 V
  • Interface: SPI/QSPI/MICROWIRE/DSP compatible
  • Package: 6-pin SOT-23
  • Operating Temperature Range: -40°C to +105°C

With its combination of low power, high speed, and compact packaging, the DAC081S101CIMMX is well-suited for applications such as portable communication devices, digital gain and offset adjustment, programmable voltage and current sources, and ATE equipment. Its performance and small footprint make it an excellent choice for designers looking to optimize their systems for both size and power efficiency.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess