EN
  • EN
  • DE

DAC081S101CIMM/NOPB

Part No DAC081S101CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name DAC081S101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *DAC081S101CIMM/NOPB, DAC081S101CIMM/NOPBTR, DAC081S101CIMM/NOPBCT, -DAC081S101CIMM-NDR, DAC081S101CIMMNOPB, DAC081S101CIMM/NOPBDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916697-DAC081S101CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC081S101CIMM/NOPB CAD Model

Description

DAC081S101CIMM/NOPB: An Efficient 8-Bit Micro Power Digital-to-Analog Converter from Texas Instruments

The DAC081S101CIMM/NOPB is a highly efficient 8-bit digital-to-analog converter (DAC) designed by Texas Instruments to cater to the needs of power-sensitive applications. This particular model is part of the DACxxS101 series, which is known for its low power operation and compact form factor. The device is particularly suitable for battery-operated equipment, portable devices, and other systems where power efficiency is paramount.

With its 8-bit resolution, the DAC081S101CIMM/NOPB provides a sufficient level of precision for many applications, including data acquisition systems, industrial control systems, and consumer electronics. The DAC operates from a single 2.7V to 5.5V supply, making it versatile for use in various circuit designs. Additionally, its rail-to-rail output capability allows for a wide dynamic range, ensuring the output can swing close to the supply rails.

The DAC081S101CIMM/NOPB boasts an impressive conversion rate, capable of reaching up to 6 Mega samples per second (MSPS). This high-speed performance makes it suitable for applications that require fast data processing and real-time control. Furthermore, the device features a simple SPI-compatible serial interface that allows for easy integration into most microcontroller-based systems.

One of the key advantages of the DAC081S101CIMM/NOPB is its ultra-low power consumption. The device draws a mere 132 μA at 3V, significantly reducing the overall power requirements of the system it is integrated into. This characteristic is especially beneficial for extending the battery life of portable devices.

Encased in an 8-pin VSSOP package, the DAC081S101CIMM/NOPB is designed for space-constrained applications. Its compact size does not compromise its performance or reliability, making it an excellent choice for designers looking to minimize the footprint of their electronic circuits without sacrificing quality.

In conclusion, the DAC081S101CIMM/NOPB from Texas Instruments is a robust, high-performance DAC that offers an optimal balance between speed, precision, and power efficiency. Its small size and ease of use make it an ideal choice for a wide range of applications where space and power consumption are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7423 $52.1037
45+ $2.2501 $101.2545
69+ $2.1798 $150.4062
95+ $2.1095 $200.4025
123+ $2.0392 $250.8216
165+ $1.8282 $301.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess