EN
  • EN
  • DE

DAC081C081CIMK/NOPB

Part No DAC081C081CIMK/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Resistor-String 8-bit 6-Pin TSOT-23 T/R / 8-Bit Micro Power Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166332-DAC081C081CIMK/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DAC081C081
Introduction Date February 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DAC081C081CIMK/NOPB CAD Model

Description

The DAC081C081CIMK/NOPB is a highly precise 8-bit micro-power digital-to-analog converter (DAC) designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular DAC is part of the industry-leading portfolio of high-performance analog components that cater to a wide range of applications and systems.

Featuring a single DAC channel, the DAC081C081CIMK/NOPB offers guaranteed monotonicity, providing consistent and predictable output for a given input. This characteristic is particularly important in systems where data integrity is crucial. With an impressive settling time, this DAC is capable of achieving fast and accurate conversions, making it ideal for applications that require rapid signal processing.

The component operates over a wide supply range, which enhances its flexibility and adaptability to various power environments. This makes it suitable for battery-operated devices, where power efficiency is a significant concern. The low power consumption of the DAC081C081CIMK/NOPB ensures minimal drain on system resources, thus extending the operational life of the device it is used in.

The DAC081C081CIMK/NOPB comes in a compact, surface-mountable VSSOP package, which is perfect for space-constrained applications. The small footprint allows designers to maintain a high level of functionality without compromising on board space, giving them the freedom to create more compact and integrated designs.

Integration with digital systems is seamless, thanks to the device's I2C-compatible serial interface. This standard communication protocol simplifies the connection between the DAC and microcontrollers or processors, enabling easy implementation and data transfer within a digital system.

Texas Instruments provides robust support for their products, and the DAC081C081CIMK/NOPB is no exception. Designers can access a wealth of resources, including datasheets, application notes, and development tools, to assist in the implementation and optimization of the DAC in their projects.

Overall, the DAC081C081CIMK/NOPB from Texas Instruments is a versatile and efficient solution for converting digital data to analog signals. Its performance, power efficiency, and small size make it an excellent choice for a multitude of electronic applications ranging from portable devices to industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7459 $52.3770
70+ $1.4325 $100.2750
110+ $1.3878 $152.6580
150+ $1.3430 $201.4500
195+ $1.2982 $253.1490
260+ $1.1639 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess