EN
  • EN
  • DE

D24066QM96G4Q1

Part No D24066QM96G4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX4 95OHM 14SOIC / 4 Circuit IC Switch 1:1 95Ohm 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 95Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Switch Time (Ton, Toff) (Max) 24ns, 35ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off) , CD(off) ) 5pF
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number D24066QM96
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345642-D24066QM96G4Q1
Ultra Librarian 3D Model Ultra Librarian D24066QM96G4Q1 CAD Model

Description

The D24066QM96G4Q1 is a state-of-the-art integrated circuit product from Texas Instruments, renowned for their precision-engineered components that power a multitude of electronic devices across various industries. This product is designed to cater to advanced applications that require high performance, reliability, and efficiency.

Key Features

  • High-Speed Performance: The D24066QM96G4Q1 is built to deliver top-notch speed, making it ideal for applications that require rapid data processing and real-time performance.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to be energy-efficient, minimizing power usage and heat generation, which is crucial for battery-powered devices.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the D24066QM96G4Q1 offers improved functionality and durability, ensuring a long product lifespan and consistent performance.
  • Compact Design: The small form factor of the D24066QM96G4Q1 allows for its use in space-constrained applications, providing powerful computing capabilities without the need for a large physical footprint.

Applications

The versatility of the D24066QM96G4Q1 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • High-speed networking equipment
  • Advanced computing systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The D24066QM96G4Q1 is no exception and is backed by rigorous testing and validation to meet the highest industry standards. Customers can also rely on Texas Instruments' extensive technical support and documentation to integrate this product into their solutions seamlessly.

Conclusion

The D24066QM96G4Q1 from Texas Instruments represents a blend of high-speed performance, energy efficiency, and cutting-edge technology, packaged in a compact design. Whether for automotive, industrial, networking, or computing applications, this product is engineered to meet the demands of today's fast-paced, high-tech environment.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1735 $50.3150
705+ $0.1424 $100.3920
1,090+ $0.1379 $150.3110
1,500+ $0.1335 $200.2500
1,940+ $0.1290 $250.2600
2,595+ $0.1157 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess