EN
  • EN
  • DE

CY74FCT821BTSOC

Part No CY74FCT821BTSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 20SOIC / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Max Propagation Delay @ V, Max CL 15ns @ 5V, 300pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number 74FCT821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT821BTSOCG4,CY74FCT821BTSOCG4-ND,2156-CY74FCT821BTSOC,TEXTISCY74FCT821BTSOC
Standard Package 25
Win Source Part Number 991591-CY74FCT821BTSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT821BTSOC CAD Model

Description

Product Overview: CY74FCT821BTSOC from Texas Instruments

The CY74FCT821BTSOC is a high-performance CMOS static RAM 10-bit bus interface register designed by Texas Instruments to meet the demanding needs of the fast-paced electronics industry. This integrated circuit is perfect for applications requiring high-speed data transfer and storage, making it an ideal choice for computing, networking, and telecommunications systems.

Key Features

  • High-Speed Operation: The CY74FCT821BTSOC is capable of operating at high speeds, which is crucial for applications that require quick data processing and minimal delay.
  • Low Power Consumption: Designed with CMOS technology, this product consumes significantly lower power compared to its bipolar counterparts, thus enhancing system efficiency and reducing thermal output.
  • 10-Bit Interface: The 10-bit bus interface allows for a wide data path, enabling the transfer of large volumes of data with each clock cycle, which is essential for high-throughput systems.
  • Edge-Triggered D-Type Flip-Flops: Each bit is controlled by edge-triggered D-type flip-flops with 3-state outputs, ensuring reliable data storage and retrieval.
  • Output Enable (OE) and Clear (CLR) Inputs: These control inputs provide additional functionality, such as output enabling for interfacing with other components and clearing the register for initialization or error handling.

Technical Specifications

  • Logic Family: FCT
  • Logic Type: Bus Interface Register
  • Number of Bits: 10 bits
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 24-Pin SOIC

Applications

The CY74FCT821BTSOC is versatile and can be used in a variety of applications. It is particularly useful in:

  • High-speed data acquisition systems
  • Communication interfaces such as Ethernet and USB
  • Microprocessor or microcontroller systems
  • Buffer memory for digital signal processors (DSPs)

With its robust feature set and Texas Instruments' reputation for quality, the CY74FCT821BTSOC is a reliable and efficient solution for your high-speed data interfacing needs. Its 24-pin SOIC package allows for compact system designs without compromising on performance or functionality.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7614 $53.2980
165+ $0.6248 $103.0920
250+ $0.6053 $151.3250
345+ $0.5857 $202.0665
445+ $0.5662 $251.9590
595+ $0.5076 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess