EN
  • EN
  • DE

CY74FCT646CTQCT

Part No CY74FCT646CTQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TXRX 8BIT 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 765366-CY74FCT646CTQCT
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY74FCT646CTQCT CAD Model

Description

Product Overview: CY74FCT646CTQCT by Texas Instruments

The CY74FCT646CTQCT is a high-performance, non-inverting transceiver from Texas Instruments, designed to meet the rigorous demands of modern digital data transmission and switching. This integrated circuit is part of the FCT family of products known for their high-speed and low-power consumption, making it an ideal choice for interfacing between different voltage and bus segments in a wide range of applications.

Key Features

  • High-Speed Operation: The CY74FCT646CTQCT is capable of operating at high speeds, which is essential for systems that require fast data transfer rates to maintain efficiency and performance.
  • Low Power Consumption: Despite its high-speed capabilities, this transceiver maintains low power consumption, helping to minimize the overall power requirements of the system it is incorporated into.
  • 8-Bit Bidirectional Data Path: It features an 8-bit bidirectional data bus, allowing for efficient data transfer in both directions, which is crucial for parallel data processing and communication tasks.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.
  • Edge-Rate Control Circuitry: Incorporated edge-rate control circuitry significantly reduces signal overshoot and undershoot, which helps to maintain signal integrity and reduce electromagnetic interference (EMI).
  • CMOS Technology: Built using advanced CMOS technology, the CY74FCT646CTQCT ensures reliable performance and scalability for future technology enhancements.

Applications

The versatility of the CY74FCT646CTQCT makes it suitable for a range of applications, including:

  • Data communication systems
  • Networking equipment
  • Computer motherboards
  • Server backplanes
  • Signal bridging between different logic levels

With its robust feature set, the CY74FCT646CTQCT from Texas Instruments provides designers with a flexible and powerful solution for high-speed data transfer and communication in a variety of electronic systems. Its reliability and performance make it a preferred choice for engineers looking to optimize their digital interfaces.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8157 $101.9625
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7393 $251.3620
455+ $0.6628 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess