EN
  • EN
  • DE

CY74FCT245ATPC

Part No CY74FCT245ATPC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-BIT TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1164421-CY74FCT245ATPC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT245
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT245ATPC CAD Model

Description

Product Overview: CY74FCT245ATPC

The CY74FCT245ATPC from Texas Instruments is a high-speed, 8-bit bidirectional transceiver designed for asynchronous communication between data buses. It is part of the CY74FCT family of devices, which are known for their performance and reliability in a wide range of digital applications. This integrated circuit is specifically crafted to provide a means of efficiently transferring data between two separate buses with different operating voltages.

Key Features

  • High-Speed Operation: The CY74FCT245ATPC is capable of operating at high speeds, which is essential for modern digital systems that require fast data transfer rates.
  • Low Power Consumption: This device has been optimized for low power consumption, making it suitable for battery-operated or power-sensitive applications.
  • Bi-Directional Data Flow: With its bidirectional interface, the CY74FCT245ATPC allows for two-way data communication, enabling greater flexibility in system design.
  • Logic-Level Translation: The transceiver can also perform logic-level translation between different operating voltages, which is crucial when interfacing between logic families.
  • Output Enable (OE) and Direction (DIR) Control: These control inputs provide full control over the direction of data flow and the output state, allowing the device to be effectively integrated into complex systems.

Applications

The CY74FCT245ATPC transceiver is ideally suited for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Computers and peripherals
  • Data communication systems
  • Microprocessor-based devices

Technical Specifications

  • Package: The device comes in a 20-pin plastic DIP (Dual In-line Package).
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL logic levels.
  • Operating Temperature: The CY74FCT245ATPC is designed to function over an extended industrial temperature range.

In conclusion, the CY74FCT245ATPC from Texas Instruments is a versatile and efficient solution for facilitating communication between data buses in a wide array of digital systems. Its high-speed performance, low power consumption, and bidirectional data transfer capability make it a valuable component for designers looking to optimize their data handling and logic-level translation requirements.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess