EN
  • EN
  • DE

CY74FCT2245ATQCTE4

Part No CY74FCT2245ATQCTE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 772053-CY74FCT2245ATQCTE4
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT2245ATQCTE4 CAD Model

Description

Product Overview: CY74FCT2245ATQCTE4

The CY74FCT2245ATQCTE4 is a high-performance, non-inverting transceiver from Texas Instruments, designed to address the needs of high-speed data communication in modern electronic systems. This octal bus transceiver is part of the FCT series, which is renowned for its low-power consumption and high-speed operation.

Key Features

  • Speed: The device is capable of operating at high speeds, making it suitable for interfacing with fast microprocessors and in applications requiring rapid data transfer.
  • Bi-directional Interface: It features eight channels that can be used for bi-directional data communication, allowing for versatile use in various bidirectional bus-oriented applications.
  • Logic Level Translation: The CY74FCT2245ATQCTE4 is designed to translate logic levels, which enables it to interface between systems operating at different voltage levels, thus enhancing compatibility across different platforms.
  • Low Power Consumption: High energy efficiency is a hallmark of this transceiver, which is essential for battery-powered devices and power-sensitive applications.
  • Improved Signal Integrity: The device includes built-in 25-ohm series resistors in the outputs which reduce line noise in applications involving high-speed data transfer, thereby improving signal integrity.

Applications

The CY74FCT2245ATQCTE4 is suitable for a wide range of applications, including:

  • Telecommunications
  • Computing systems
  • Data networks
  • Industrial control systems
  • Medical equipment

Quality and Reliability

With Texas Instruments' commitment to quality, the CY74FCT2245ATQCTE4 is manufactured to meet the highest industry standards. It is designed for robust performance and is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions.

Package and Availability

The device comes in a 20-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on PCBs (Printed Circuit Boards), making it an excellent choice for designs where space is at a premium. Availability and specific pricing details can be obtained directly from Texas Instruments or their authorized distributors.

In summary, the CY74FCT2245ATQCTE4 from Texas Instruments is a versatile and reliable component that offers high-speed data transfer capabilities, low power consumption, and logic level translation, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess