EN
  • EN
  • DE

CY74FCT16374ATPVCT

Part No CY74FCT16374ATPVCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 500μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 765334-CY74FCT16374ATPVCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT16374
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT16374ATPVCT CAD Model

Description

Overview of Texas Instruments CY74FCT16374ATPVCT

The CY74FCT16374ATPVCT is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its fast switching speeds and low power consumption. The CY74FCT16374ATPVCT is particularly suitable for interfacing with TTL levels, making it versatile for various system designs.

Key Features

  • Technology: The product is built on advanced CMOS technology, offering a robust combination of speed and power efficiency.
  • Functionality: It features 16-bit edge-triggered D-type flip-flops, which are essential for data storage, data transfer, and signal synchronization tasks.
  • Output Capability: The device comes with high-drive outputs that can handle -32mA to 64mA, providing strong signal integrity for connected components.
  • Logic Level: Compatible with TTL input and output logic levels, it ensures easy integration with existing TTL systems.
  • Package: The CY74FCT16374ATPVCT is offered in a 48-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Performance and Quality

With a typical propagation delay of just 3.8ns and a maximum frequency of up to 133 MHz, this IC delivers high-speed performance that is essential for modern digital systems. Additionally, the device has a low power consumption with a typical ICC of only 5µA, which is beneficial for power-sensitive designs.

Applications

The versatility of the CY74FCT16374ATPVCT makes it an excellent choice for a variety of applications, including:

  • Memory storage and buffering
  • Data communication systems
  • Signal processing units
  • Computers and computer peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The CY74FCT16374ATPVCT is no exception, and it has been rigorously tested to meet the stringent standards for industrial and commercial use. Customers can trust in the durability and performance of this component for their critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess